EN
  • EN
  • DE

BAV74TA

Part No BAV74TA
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description Diode Switching 50V 0.15A 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 231779-BAV74TA
Popularity Low
Supply and Demand Status Balance
Family Name BAV74
Introduction Date April 04, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BAV74TA CAD Model

Description

Product Overview: BAV74TA from Diodes Incorporated

The BAV74TA is a high-performance, dual series switching diode designed and manufactured by Diodes Incorporated, a leading global provider of semiconductors. This product is specifically engineered to deliver fast switching speed and low leakage current, making it an ideal choice for a variety of electronic applications.

Key Features

  • Switching Diode Dual Common Anode: The BAV74TA features a dual diode configuration with a common anode connection, which allows for use in switching applications where space is at a premium.
  • Fast Switching Speed: With its rapid switching capabilities, this diode is suitable for high-speed switching operations, ensuring efficient performance in circuits that require quick response times.
  • Low Leakage Current: The device exhibits a very low leakage current, enhancing its reliability and reducing power loss, which is crucial for power-sensitive designs.
  • High Conductance: The BAV74TA provides high conductance, allowing for a significant flow of current when in the forward-biased condition.
  • Surface Mount Package: Packaged in a SOT-23 housing, the BAV74TA is designed for surface mount technology (SMT), offering a compact footprint and ease of integration into a wide range of electronic assemblies.

Applications

  • High-speed switching in digital and analog circuits
  • Logic circuits
  • Power management systems
  • Signal processing
  • Switched-mode power supplies (SMPS)

Electrical Characteristics

The BAV74TA has a repetitive peak reverse voltage (V<sub>RRM) of 50V and a continuous forward current (I<sub>F) of 200mA. Its forward voltage (V<sub>F) is specified at a maximum of 1.25V at I<sub>F = 100mA, and the device features a reverse recovery time (t<sub>rr) typically less than 6ns, which contributes to its fast switching performance.

Reliability and Compliance

Diodes Incorporated ensures that the BAV74TA meets stringent quality and reliability standards. The product is compliant with RoHS directives, indicating that it is free from hazardous substances commonly restricted in electronic components. Additionally, the BAV74TA is characterized for operation from -55°C to +150°C, making it suitable for a wide range of environmental conditions.

With its combination of fast switching, low leakage, and high conductance, the BAV74TA from Diodes Incorporated stands out as a versatile and efficient component for modern electronic designs.

You May Also Be Interested in

Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1,170+ $0.0496 $58.0320
2,845+ $0.0407 $115.7915
4,400+ $0.0394 $173.3600
6,065+ $0.0381 $231.0765
7,840+ $0.0369 $289.2960
10,490+ $0.0330 $346.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 1170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess