EN
  • EN
  • DE

BAS116V-7

Part No BAS116V-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 85V 215MA SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features Diode Array 2 Independent Standard 85 V 215mA (DC) Surface Mount SOT-563, SOT-666
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package SOT-563, SOT-666
Case / Package SOT-563
Family Name BAS116
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAS116V-7-ND, BAS116V-7DIDKR, BAS116V-7DITR, BAS116V7, BAS116V-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863420-BAS116V-7
Ultra Librarian 3D Model Ultra Librarian BAS116V-7 CAD Model

Description

Introducing the BAS116V-7 - A High-Performance Switching Diode from Diodes Incorporated

The BAS116V-7 is a cutting-edge switching diode designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This diode is specifically engineered to offer superior performance in a wide range of electronic applications, including high-speed switching operations in commercial and industrial markets.

Key Features

  • Fast Switching Speed: The BAS116V-7 is optimized for quick response times, making it an ideal component for high-speed switching applications.
  • Low Leakage Current: With its low leakage current, this diode ensures minimal power loss and higher efficiency, which is crucial for power-sensitive circuits.
  • SOD-523 Package: Encased in a small SOD-523 package, the BAS116V-7 is perfect for space-constrained applications, allowing for compact circuit designs without sacrificing performance.
  • High Breakdown Voltage: The device boasts a high reverse breakdown voltage, providing reliable performance even under stressful conditions.
  • Lead-Free and RoHS Compliant: In adherence to environmental regulations, the BAS116V-7 is lead-free and RoHS compliant, making it a responsible choice for eco-friendly electronic designs.

Applications

The versatility of the BAS116V-7 makes it suitable for a diverse array of applications. It is commonly used in:

  • High-speed logic circuits
  • Power management systems
  • DC-DC converters
  • Portable devices
  • Switching power supplies

Technical Specifications

Some of the technical specifications of the BAS116V-7 include:

  • Reverse Voltage: 85V
  • Forward Current: 200mA
  • Power Dissipation: 200mW
  • Operating Temperature Range: -65°C to +150°C

With its robust design and high reliability, the BAS116V-7 from Diodes Incorporated stands out as a top choice for designers and engineers looking to enhance their electronic systems. Its combination of speed, efficiency, and compact form factor makes it a valuable component in any advanced electronic application.

Ordering Information

The BAS116V-7 is available for order through Diodes Incorporated's extensive distribution network. Detailed datasheets and additional product resources can be found on the Diodes Incorporated website to help you make an informed decision for your design needs.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0812 $50.3440
1,505+ $0.0666 $100.2330
2,325+ $0.0646 $150.1950
3,200+ $0.0625 $200.0000
4,140+ $0.0604 $250.0560
5,540+ $0.0542 $300.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,613 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess