EN
  • EN
  • DE

B5818W-7

Part No B5818W-7
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOD-123
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
RoHS State Request Verification
Win Source Part Number 752154-B5818W-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B5818W-7 CAD Model

Description

Diodes Incorporated B5818W-7 Schottky Barrier Rectifier

The B5818W-7 is a high-performance Schottky barrier rectifier from Diodes Incorporated, designed to meet the needs of a wide range of electronic applications. This component is well-suited for situations that require efficient power management and high reliability. The B5818W-7 is housed in a compact SOD-123 package, which is ideal for space-constrained applications.

Featuring a repetitive peak reverse voltage of 30V and a forward continuous current of 1A, this Schottky barrier rectifier offers a balance between forward voltage drop and reverse leakage current. The low forward voltage drop ensures low power loss and higher efficiency, making it an excellent choice for power supply designs. Additionally, its fast switching capability enhances performance in high-frequency applications.

The B5818W-7 rectifier is characterized by its low power loss and high efficiency, which is critical for energy-sensitive electronics. Its thermal performance is optimized for typical operating conditions, and the device is capable of operating over a wide temperature range, making it suitable for commercial, industrial, and automotive applications that require robust performance.

Key features of the B5818W-7 include:

  • Low forward voltage drop
  • High surge current capability
  • Fast switching speed
  • Guard ring for enhanced ruggedness and long-term reliability
  • Lead-free finish and RoHS compliant
  • Qualified to AEC-Q101 standards for high reliability

This rectifier is also environmentally friendly, with a lead-free finish and RoHS compliance, ensuring that it meets current environmental standards for electronic components. For designers looking for a reliable and efficient rectifying solution, the B5818W-7 by Diodes Incorporated offers an excellent combination of features that enhance the performance of power management systems.

Whether you're designing power supplies, DC-DC converters, or looking to integrate a high-quality rectifier into any high-efficiency application, the B5818W-7 stands out as a component that can deliver the reliability and performance required for today's demanding electronic devices.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess