EN
  • EN
  • DE

B540C-13-93-F

Part No B540C-13-93-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description Diode Schottky, 40V, 5A, DO-214AB, CMSH5-40
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 229609-B540C-13-93-F
Popularity Low
Supply and Demand Status Balance
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian B540C-13-93-F CAD Model

Description

Product Overview: B540C-13-93-F from Diodes Incorporated

The B540C-13-93-F is a state-of-the-art Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This high-efficiency, surface-mount rectifier is specifically crafted to meet the demanding requirements of today's electronic industry, providing a blend of low forward voltage drop and high current capability.

Key Features

  • High Current Capacity: With a forward continuous current of 5A, the B540C-13-93-F is capable of handling high current requirements, making it suitable for a variety of power conversion applications.
  • Low Power Loss: The low forward voltage drop minimizes power loss and improves efficiency, which is essential for energy-sensitive designs.
  • High Surge Capability: This component can withstand surge currents, ensuring reliability and robust performance under stressful conditions.
  • Operating Temperature Range: The B540C-13-93-F operates effectively over a wide temperature range, from -55°C to 150°C, accommodating various environmental conditions.
  • Surface-Mount Package: The compact SMB (DO-214AA) package allows for efficient use of PCB space and is well-suited for automated assembly processes.
  • RoHS Compliant: Adherence to RoHS standards ensures that the product is free from hazardous substances, making it environmentally friendly and safe for use in a wide range of applications.

Applications

The B540C-13-93-F is versatile and can be used in numerous applications, including:

  • Power supply units
  • DC-DC converters
  • Freewheeling diodes
  • Polarity protection devices
  • Lighting systems
  • Automotive applications

Quality and Reliability

Diodes Incorporated ensures that the B540C-13-93-F meets the highest quality and reliability standards. The device undergoes rigorous testing and quality control procedures, guaranteeing performance consistency and long-term reliability for critical applications.

Whether you're designing power management systems, consumer electronics, or automotive circuits, the B540C-13-93-F offers the efficiency, durability, and performance needed to enhance your product's capabilities.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,705+ $0.0340 $57.9700
4,135+ $0.0280 $115.7800
6,415+ $0.0270 $173.2050
8,815+ $0.0263 $231.8345
11,420+ $0.0253 $288.9260
15,310+ $0.0226 $346.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 1705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess