EN
  • EN
  • DE

FMMT617TAPBF

Part No FMMT617TAPBF
Manufacturer Zetex Semiconductors
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT23
Manufacturer Zetex Semiconductors
Manufacturer Homepage www.diodes.com
Win Source Part Number 710194-FMMT617TAPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMMT617TAPBF CAD Model

Description

The FMMT617TAPBF is a high-voltage, high-current PNP transistor from Diodes Incorporated (formerly Zetex Semiconductors). It is designed for a wide range of applications, including power switching, amplification, and general-purpose switching. The device is characterized by its low saturation voltage and fast switching speeds, making it an efficient and reliable choice for various circuit designs. The 'PBF' suffix indicates that the component is lead-free and RoHS compliant.

Applications

  • High-Side Switching: Control of power to loads in automotive and industrial systems.
  • Motor Control: Used in driving small DC motors in consumer and industrial applications.
  • Lighting Control: Switching and dimming of LED and incandescent lighting systems.
  • DC-DC Conversion: Used as a switch in DC-DC converter circuits.
  • Amplification: Signal amplification in audio and RF circuits.

Features

  • High Collector-Emitter Voltage (VCEO): Up to -500V, suitable for high-voltage applications.
  • High Continuous Collector Current (IC): Up to -500mA, capable of driving moderate loads.
  • Low Saturation Voltage (VCE(sat)): Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Enables efficient switching operation in high-frequency circuits.
  • Complementary to NPN Transistors: Can be used in complementary circuits with NPN transistors.
  • Small Signal Gain (hFE): High gain ensures efficient amplification.
  • Lead-Free and RoHS Compliant: Environmentally friendly and compliant with industry standards.

Benefits

  • Efficient Power Switching: Low saturation voltage minimizes power loss and improves efficiency.
  • High-Voltage Operation: Suitable for applications requiring high-voltage switching.
  • Reliable Performance: Robust design ensures stable and dependable operation.
  • Easy to Use: Standard TO-92 package simplifies circuit design and assembly.
  • Environmentally Friendly: Lead-free and RoHS compliant.

Additional Details

The FMMT617TAPBF is housed in a through-hole TO-92 package. It is important to consult the datasheet for detailed electrical characteristics, thermal specifications, and application guidelines. Proper heat sinking may be required for high-current applications. The transistor’s performance is sensitive to temperature, and derating may be necessary at high temperatures. This transistor is often used in conjunction with other components such as resistors and capacitors to create functional circuits. When designing with this transistor, it's important to ensure that the maximum ratings are not exceeded to avoid damage to the device.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1710 $50.4450
625+ $0.1602 $100.1250
970+ $0.1548 $150.1560
1,390+ $0.1440 $200.1600
1,805+ $0.1386 $250.1730
2,255+ $0.1331 $300.1405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,890 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess