EN
  • EN
  • DE

AZ23C27-7-F

Part No AZ23C27-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 27V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 27V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 80 Ohm
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 104554-AZ23C27-7-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ23C27-7-F CAD Model

Description

Introducing the AZ23C27-7-F from Diodes Incorporated

The AZ23C27-7-F, crafted by the renowned semiconductor manufacturer Diodes Incorporated, is a high-quality Zener diode designed for applications requiring voltage regulation and voltage reference. This product is an essential component for professionals looking for reliable and precise voltage clamping solutions.

Key Features and Benefits

  • Dual Zener Diodes: This device incorporates two Zener diodes in a single package, offering a compact and efficient solution for voltage regulation in space-constrained applications.
  • Voltage Regulation: With a nominal Zener voltage of 27V, the AZ23C27-7-F provides excellent stability and regulation, ensuring consistent performance across a range of conditions.
  • Power Dissipation: Capable of handling up to 300mW of power dissipation, this component is designed to operate reliably in high-power and high-temperature environments.
  • Low Leakage Current: The low leakage current characteristic ensures minimal power loss, making it an energy-efficient choice for sustained operation.
  • Surface-Mount Package: The SOT-23 package is ideal for automated assembly processes and helps to reduce the overall footprint on the circuit board.
  • Lead-Free and RoHS Compliant: Diodes Incorporated is committed to environmental sustainability, and the AZ23C27-7-F is manufactured without lead and other hazardous substances, complying with RoHS regulations.

Applications

The AZ23C27-7-F is versatile and can be used in a variety of electronic circuits. Its primary applications include:

  • Power supply regulation
  • Over-voltage protection circuits
  • Fixed voltage reference
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

Diodes Incorporated ensures that the AZ23C27-7-F meets stringent quality standards. Each component is subjected to rigorous testing and quality control measures to guarantee performance and durability. Technicians and engineers can trust in the reliability of this Zener diode to deliver consistent results in their electronic designs.

Whether you're designing a complex power management system or simply need a reliable voltage reference, the AZ23C27-7-F from Diodes Incorporated is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Vishay
Need more? Email Us
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 3.9V SOT363
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT23-3
Lowest to $0.0535
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0798
Rohm Semiconductor
Lowest to $0.1987
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,270+ $0.0455 $57.7850
3,090+ $0.0374 $115.5660
4,780+ $0.0363 $173.5140
6,580+ $0.0351 $230.9580
8,535+ $0.0339 $289.3365
11,410+ $0.0304 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 1270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess