EN
  • EN
  • DE

MMBZ5232BS-7-F

Part No MMBZ5232BS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description 200mW SURFACE MOUNT ZENER DIODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±5%
Power - Max 200mW
Impedance (Maximum) (Zzt) 11 Ohm
Current - Reverse Leakage @ Vr 5μA @ 3V
Voltage - Forward (Vf) (Maximum) @ If 900mV @ 10mA
Operating Temperature Range -65°C ~ 150°C
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SOT-363
Win Source Part Number 1225131-MMBZ5232BS-7-F
Manufacturer Homepage www.diodes.com
Family Name MMBZ5232BS
Introduction Date September 14, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5232BS-7-F CAD Model

Description

Product Overview: MMBZ5232BS-7-F by Diodes Incorporated

The MMBZ5232BS-7-F is a precision, high-performance Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is tailored for voltage regulation applications, offering a stable and reliable Zener voltage. It is commonly utilized in a range of electronic circuits, including power supplies, voltage references, and protection circuits where precise voltage control is essential.

Key Features

  • Zener Voltage: The MMBZ5232BS-7-F provides a nominal Zener voltage of 5.6V, making it suitable for a variety of applications that require a fixed voltage reference.
  • Power Dissipation: With a power dissipation rating of 200mW, this Zener diode can withstand reasonable levels of power while maintaining its functionality and performance.
  • Package: Encased in a compact SOT-363 package, the MMBZ5232BS-7-F is designed for surface-mount technology, allowing for high-density PCB mounting and saving valuable board space.
  • High Stability: The diode features a tight tolerance on the Zener voltage, ensuring high stability and reliability in its operation, which is critical for sensitive electronic circuits.
  • Low Leakage Current: It exhibits low leakage current characteristics, which enhances the overall efficiency of the circuit by minimizing power loss.
  • Environmental Compliance: The MMBZ5232BS-7-F is compliant with RoHS standards, which means it is manufactured without the use of hazardous substances, making it environmentally friendly and safe for use in various consumer electronics.

Applications

The versatility of the MMBZ5232BS-7-F allows it to be incorporated into a wide array of electronic devices. It is particularly useful in:

  • Consumer electronics for voltage stabilization
  • Telecommunication equipment as a voltage reference
  • Computer systems for protection against overvoltage conditions
  • Industrial control systems requiring precise voltage control

Diodes Incorporated's MMBZ5232BS-7-F Zener diode is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its precise voltage regulation capabilities ensure it is a go-to choice for engineers and designers looking for components that offer both performance and compactness.

You May Also Be Interested in

Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.1686
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 10V SOT23-3
Lowest to $0.1082
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Vishay
Lowest to $0.2021
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT23-3
Lowest to $0.0659
Diodes Incorporated
DIODE ZENER ARRAY 8.2V SOT23-3
Lowest to $0.1455

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
725+ $0.0798 $57.8550
1,765+ $0.0655 $115.6075
2,730+ $0.0635 $173.3550
3,760+ $0.0614 $230.8640
4,865+ $0.0594 $288.9810
6,510+ $0.0533 $346.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess