EN
  • EN
  • DE

AZ1086S-2.5E1

Part No AZ1086S-2.5E1
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TO-263
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
RoHS State Request Verification
Win Source Part Number 752016-AZ1086S-2.5E1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZ1086S-2.5E1 CAD Model

Description

Introducing the AZ1086S-2.5E1 from Diodes Incorporated

Diodes Incorporated presents the AZ1086S-2.5E1, a robust low dropout regulator designed to deliver a constant 2.5V output voltage. This high-performance component is engineered to cater to a broad spectrum of applications, ranging from consumer electronics to industrial systems, where voltage regulation is critical for system stability and efficiency.

Key Features

  • Output Voltage: Precisely regulated 2.5V output, ideal for sensitive electronics that require a stable power supply.
  • High Current Capability: Capable of delivering up to 1.5A of output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The device's low dropout voltage ensures efficient operation even with minimal input-to-output voltage differentials, reducing power loss and improving overall system performance.
  • Thermal Protection: Integrated thermal shutdown feature safeguards the device against overheating, enhancing reliability and longevity.
  • Short Circuit Protection: Built-in short circuit protection prevents damage to the regulator and the system in case of a fault condition.
  • Adjustable Output: While the device is pre-configured to provide a 2.5V output, it also offers the flexibility to adjust the output voltage to meet specific application requirements using external resistors.

Applications

The AZ1086S-2.5E1 is versatile and can be integrated into a wide array of electronic systems, including:

  • Power supplies for microprocessors and microcontrollers
  • Battery-powered devices
  • Peripheral systems
  • Telecommunication equipment
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AZ1086S-2.5E1 is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance even under challenging conditions. The device is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

Whether you're developing a new system or upgrading an existing one, the AZ1086S-2.5E1 from Diodes Incorporated is an excellent choice for a reliable and efficient voltage regulation solution.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess