EN
  • EN
  • DE

AT2042K6-5.0TR-G1

Part No AT2042K6-5.0TR-G1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 225985-AT2042K6-5.0TR-G1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT2042K6-5.0TR-G1 CAD Model

Description

The AT2042K6-5.0TR-G1 is a high-performance, fixed-output voltage regulator from Diodes Incorporated, a leading manufacturer in the semiconductor market. This regulator is designed to deliver a stable 5.0V output with a maximum output current of up to 150mA. The device is part of the AT20xx series, well-known for its reliability and efficiency in various applications.

Key Features

  • Fixed Output Voltage: This regulator provides a steady 5.0V output, which is ideal for consistent power supply needs.
  • High Output Current: Capable of delivering up to 150mA, making it suitable for small to medium power requirements.
  • Low Dropout Voltage: The AT2042K6-5.0TR-G1 has a low dropout voltage, ensuring efficient operation even with a minimal difference between the input and output voltages.
  • Thermal Protection: It includes thermal shutdown features to prevent damage from overheating, enhancing the product's longevity and reliability.
  • Current Limiting: The built-in current limit function protects the regulator and the downstream circuits from excessive current draw.
  • High Accuracy: The output voltage is maintained with high accuracy, which is critical for sensitive electronic devices that require precise voltage levels.
  • Package Type: The device comes in a green, RoHS-compliant SOT-23 package, which is suitable for automated assembly processes and space-constrained applications.

Applications

The AT2042K6-5.0TR-G1 is versatile and can be used in a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Portable Devices
  • Power Management Circuits
  • Microcontroller Power Supply
  • Wireless Communication Devices

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AT2042K6-5.0TR-G1 voltage regulator is manufactured with the highest standards, ensuring that it meets the stringent requirements of industrial and consumer applications. With its robust design and built-in protection features, this voltage regulator is an excellent choice for designers looking for a reliable power management solution.

You May Also Be Interested in

Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
Vishay
Need more? Email Us
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess