EN
  • EN
  • DE

ADA4817-1ACPZ-R7

Part No ADA4817-1ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 410MHZ 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series FastFET
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 870 V/μs
GBP - Gain Bandwidth Product 410MHz
-3db Bandwidth 1.05GHz
Current - Input Bias 2pA
Voltage - Input Offset 400μV
Operating Supply Current 19mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 5 V ~ 10 V, ±2.5 V ~ 5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 759811-ADA4817-1ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADA4817-1
Introduction Date November 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADA4817-1ACPZ-R7 CAD Model

Description

The ADA4817-1ACPZ-R7 is a cutting-edge high-speed, low-noise operational amplifier from Analog Devices Inc., designed to meet the stringent requirements of fast and precise signal processing applications. This operational amplifier is a perfect choice for designers looking for a combination of high performance and power efficiency in their circuit designs.

Key Features:

  • High-Speed Performance: With a bandwidth of 1 GHz and a slew rate of 2000 V/μs, the ADA4817-1ACPZ-R7 is capable of handling high-frequency signals with ease, making it ideal for applications such as high-speed data acquisition, video processing, and RF signal conditioning.
  • Low Noise: The device boasts an ultra-low noise density of 2.2 nV/√Hz at 100 kHz, which is critical for applications requiring high signal integrity and minimal distortion.
  • Low Power Consumption: Despite its high-speed capabilities, the ADA4817-1ACPZ-R7 maintains a low power consumption, with a supply current of just 16.5 mA. This makes it suitable for portable and battery-powered applications where power efficiency is paramount.
  • Voltage Range: The operational amplifier operates within a wide supply voltage range of 4.5 V to 10 V, providing flexibility in various power supply scenarios.
  • Output Voltage Swing: The ADA4817-1ACPZ-R7 provides a large output voltage swing close to the rails, which maximizes the dynamic range for any given supply voltage.
  • Package: It is offered in a compact 8-lead LFCSP (Lead Frame Chip Scale Package) that ensures a minimal footprint on the PCB while providing excellent thermal performance.

Applications:

The ADA4817-1ACPZ-R7 is versatile and can be used in a variety of applications, such as:

  • High-speed ADC/DAC buffers
  • Active filters
  • High-speed instrumentation
  • Imaging systems
  • Professional video electronics
  • Ultrasound and MRI amplification systems

With its exceptional speed, low noise, and power efficiency, the ADA4817-1ACPZ-R7 from Analog Devices Inc. is an excellent choice for designers seeking to enhance the performance and reliability of their high-speed signal processing systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0746 $56.5968
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,880 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess