The ASMCC0110-7, by Diodes Incorporated, is a high-performance, surface-mount Schottky barrier rectifier optimized for very low forward voltage drop and minimal leakage current. This rectifier is housed in a compact SOD-123 flat package, making it a perfect choice for applications where space is at a premium and efficiency is a priority.
Key Features
- Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances power efficiency and reduces thermal issues, making it ideal for high-frequency and energy-sensitive applications.
- High Surge Capability: With its robust surge handling capability, the ASMCC0110-7 can withstand high surge currents, offering reliability in applications subject to surge voltage conditions.
- Minimal Leakage Current: Its design ensures minimal leakage current, which is crucial for maintaining energy efficiency and preventing unnecessary power loss.
- Power Density: The SOD-123 flat package is not only space-saving but also allows for higher power density, making it suitable for compact designs with high power requirements.
- RoHS Compliant: The product meets the requirements of the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.
Applications
The ASMCC0110-7 is versatile and can be used in a variety of applications, including:
- Power supply units
- DC-DC converters
- Automotive applications
- Freewheeling diodes
- Reverse battery protection
- Portable devices and battery-powered gadgets
Specifications
| Parameter |
Value |
| Package |
SOD-123 |
| Max Repetitive Reverse Voltage (VRRM) |
100V |
| Average Rectified Current (IO) |
1A |
| Forward Voltage Drop (VF) |
Typical 0.87V at 1A |
| Operating Temperature Range |
-55°C to +150°C |
For designers seeking a reliable and efficient rectifying solution, the ASMCC0110-7 from Diodes Incorporated stands out as an excellent choice, delivering both performance and compactness without compromising on quality.