EN
  • EN
  • DE

ASMCC0101-7-F

Part No ASMCC0101-7-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer Diodes Incorporated
Win Source Part Number 220525-ASMCC0101-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ASMCC0101-7-F CAD Model

Description

The ASMCC0101-7-F from Diodes Incorporated is a high-quality, precision-engineered electronic component designed for a wide range of applications. This surface-mount device is a part of Diodes Incorporated's comprehensive portfolio of semiconductor products, known for their reliability and performance.

Key Features

  • Package Type: The ASMCC0101-7-F comes in a compact SOD-123 flat lead package, which is ideal for space-constrained applications. The package is designed for easy integration into various circuit designs.
  • Diode Configuration: This product features a single configuration, making it suitable for applications that require a straightforward diode solution.
  • High Efficiency: With its optimized design, the ASMCC0101-7-F ensures high efficiency in operation, which is critical for power-sensitive applications.
  • Low Power Loss: The device exhibits low forward voltage drop and minimal power loss, making it an excellent choice for applications where energy efficiency is paramount.
  • Robust Performance: Built to withstand harsh conditions, the ASMCC0101-7-F offers a robust performance with a high surge current capability and excellent thermal characteristics.

Applications

The ASMCC0101-7-F is versatile and can be used in various electronic circuits and applications, including:

  • Power Management
  • Rectification
  • Protection Circuits
  • Freewheeling Diodes
  • Switching Operations

Technical Specifications

Parameter Value
Package SOD-123
Configuration Single
Max Repetitive Reverse Voltage (Vrrm) ---
Max Forward Current (If) ---
Max Forward Voltage Drop (Vf) ---
Operating Temperature Range ---

The ASMCC0101-7-F is a testament to Diodes Incorporated's commitment to providing high-quality semiconductor solutions. With its advanced features and specifications, it stands out as an excellent choice for designers and engineers looking for a reliable diode component.

You May Also Be Interested in

Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess