EN
  • EN
  • DE

AS393AM-E1

Part No AS393AM-E1
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description LOW POWER LOW OFFSET VOLTAGE DUAL COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer Diodes Incorporated
Win Source Part Number 220385-AS393AM-E1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS393AM-E1 CAD Model

Description

Introducing the AS393AM-E1 from Diodes Incorporated

The AS393AM-E1 is a precision micro-power voltage comparator designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This component is engineered to offer a perfect blend of low power consumption and high precision, making it an ideal choice for a wide range of applications including battery management, voltage monitoring, and portable electronic devices.

At the core of the AS393AM-E1 is its ability to operate with a single or dual power supply, ranging from +2V to +36V for a single supply or ±1V to ±18V for a dual supply. This flexibility allows designers to integrate the component into various circuit designs without the need for additional power regulation components, simplifying design and reducing overall cost.

The AS393AM-E1 boasts a low supply current, typically just 20μA, which is particularly advantageous for battery-powered devices where power conservation is critical. Its fast response time ensures quick and accurate voltage comparison, which is essential for applications requiring real-time monitoring and decision-making.

This comparator also features a differential input voltage range that equals the power supply voltage, providing designers with the versatility to handle a wide range of signal levels. The output of the AS393AM-E1 can directly interface with TTL, CMOS, and other logic systems, thanks to its open-collector output which can deliver up to 50mA of sinking current, making it suitable for driving relays or other high-current loads.

Encased in a compact 8-pin SOIC package, the AS393AM-E1 is designed to occupy minimal space on a printed circuit board (PCB), an essential attribute for today's space-constrained electronic assemblies. Its operating temperature range from 0°C to +70°C ensures reliable performance across a spectrum of environmental conditions.

In summary, the AS393AM-E1 from Diodes Incorporated is a versatile, high-precision voltage comparator that offers low power consumption, flexible power supply options, and a compact form factor. It is an excellent choice for designers looking to create efficient, reliable, and cost-effective solutions for their voltage comparison needs.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess