The AR30N60PPA-13 is a state-of-the-art power MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is designed to cater to a wide range of applications, including but not limited to, power management, computing, consumer electronics, and industrial systems.
Key Features
- High Voltage Capability: The AR30N60PPA-13 is capable of handling high voltages, making it suitable for various high-power applications.
- Low On-Resistance: This MOSFET features a low on-resistance, which translates to reduced power loss and improved efficiency during operation.
- Fast Switching Speed: With its fast switching capabilities, the AR30N60PPA-13 ensures minimal switching losses and is ideal for high-frequency power switching applications.
- High Reliability: Diodes Incorporated has designed this product with reliability in mind, ensuring that it can withstand tough conditions and deliver consistent performance.
- TO-220 Package: The device comes in a widely used TO-220 package, which is known for its ease of installation and robustness, making it suitable for a variety of mounting scenarios.
Applications
The versatility of the AR30N60PPA-13 allows it to be used in a multitude of applications. Some of the common applications include:
- Switch Mode Power Supplies (SMPS)
- Power Inverters
- Motor Drives
- Lighting Systems
- Battery Management Systems
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
600V
Continuous Drain Current (I<sub>D)
30A
Power Dissipation (P<sub>D)
214W
Operating Temperature Range
-55°C to +150°C
With a blend of high performance, efficiency, and reliability, the AR30N60PPA-13 from Diodes Incorporated stands out as a top choice for designers and engineers looking to optimize their power systems. Its robust design and technical prowess ensure that it meets the stringent requirements of modern electronic applications.