EN
  • EN
  • DE

S10K420E2M4

Part No S10K420E2M4
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185191-S10K420E2M4
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S10K420E2M4 CAD Model

Description

The S10K420E2M4 is a varistor manufactured by EPCOS (TDK) designed to protect electronic circuits from transient overvoltage events. This component belongs to the S10 series, known for providing reliable surge protection in a variety of applications. The 'E2M4' suffix likely indicates specific attributes related to tolerance, packaging or performance characteristics.

Applications:

  • Power Supplies: Providing surge protection for sensitive components in power supplies.
  • Industrial Automation: Protecting control systems and machinery from voltage transients.
  • Consumer Electronics: Used in TVs, audio equipment, and appliances to prevent damage from power surges.
  • Telecommunications: Protecting communication lines and equipment from lightning strikes and other electrical disturbances.
  • Renewable Energy: Providing surge protection for solar inverters and other renewable energy equipment.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents without degradation.
  • Fast Response Time: Quickly clamps voltage surges, protecting downstream components.
  • Wide Operating Voltage Range: Suitable for a variety of applications with different voltage requirements.
  • Compact Size: Allows for easy integration into existing circuit designs.
  • RoHS Compliant: Meets environmental standards by being free of hazardous substances.

Benefits:

  • Improved Equipment Reliability: Protects electronic components from damage, extending the lifespan of the equipment.
  • Reduced Downtime: Prevents costly repairs and service interruptions caused by voltage surges.
  • Enhanced Safety: Minimizes the risk of electrical fires and other hazards associated with overvoltage events.
  • Cost-Effective Protection: Provides a simple and inexpensive solution for surge protection.
  • Compliance with Industry Standards: Helps meet safety regulations related to overvoltage protection.

Additional Details:

The S10K420E2M4 has a varistor voltage of 420V. The specific datasheet for this part number should be consulted to determine the maximum surge current, clamping voltage, energy handling capability, and other crucial electrical characteristics. It is generally a radial-leaded disc varistor designed for through-hole mounting. The 'E2M4' suffix is likely a code specifying details about the component's specific tolerance range, packaging type, or optimized performance parameters.

Varistors are voltage-dependent resistors that exhibit a significant decrease in resistance when the voltage exceeds a specific threshold. This allows them to shunt excess current away from sensitive components, protecting them from damage. The S10K420E2M4 is designed to handle repetitive surges and provide reliable overvoltage protection across a wide range of applications.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us
Bourns Inc.
Lowest to $0.1016
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Bourns Inc.
Lowest to $0.0647
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess