EN
  • EN
  • DE

APX339TSG-13

Part No APX339TSG-13
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description LOW VOLTAGE RAIL-TO-RAIL INPUT DUAL/QUAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel - TR
Number of Elements 4
Output Type Open-Drain, Rail-to-Rail
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Voltage - Input Offset (Maximum) 7mV @ 5V
Current - Input Bias (Maximum) 0.25μA @ 5V
Current - Output (Typ) 60mA @ 5V
Maximum Quiescent Current 300μA
Propagation Delay (Maximum) 600ns
Operating Temperature Range -40°C ~ 85°C
Package 14-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 14-TSSOP
Win Source Part Number 1146989-APX339TSG-13
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name APX339
Introduction Date September 12, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian APX339TSG-13 CAD Model

Description

Introducing the APX339TSG-13 Voltage Detector from Diodes Incorporated

The APX339TSG-13 is a cutting-edge voltage detector designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product stands out for its precision and reliability, ensuring systems are protected against problems related to voltage fluctuations.

Constructed with the needs of modern electronic devices in mind, the APX339TSG-13 offers a compact and efficient solution for voltage monitoring. It is especially suitable for battery-powered applications where maintaining the correct operating voltage is crucial for both performance and longevity. This voltage detector is ideal for portable devices, microprocessor/microcontroller systems, and power management applications, among others.

Key features of the APX339TSG-13 include:

  • High Accuracy: With its precision monitoring, the APX339TSG-13 ensures that the voltage levels remain within the desired thresholds, providing stable operation and preventing potential damage caused by voltage drops or surges.
  • Low Power Consumption: This device is designed to be energy-efficient, which is particularly beneficial for battery-operated devices, helping to extend battery life and reduce the overall power consumption.
  • Adjustable Thresholds: The voltage detector comes with programmable detection thresholds, allowing for customization according to specific application requirements.
  • Multiple Output Types: The APX339TSG-13 provides options for different output types, including N-channel open drain and CMOS, which can be selected based on the circuit design needs.
  • Small Form Factor: The device is available in a space-saving SOT-25 package, making it an excellent choice for applications where board space is at a premium.

Diodes Incorporated has ensured that the APX339TSG-13 meets the highest standards of quality and performance, with thorough testing and validation across a range of conditions. With its robust design and versatile features, the APX339TSG-13 is an indispensable component in safeguarding the integrity of electronic systems.

For those looking to integrate a reliable voltage detection solution into their electronics, the APX339TSG-13 from Diodes Incorporated is an exemplary choice that combines functionality, efficiency, and compactness.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4882 $51.2610
250+ $0.4006 $100.1500
390+ $0.3881 $151.3590
535+ $0.3756 $200.9460
690+ $0.3631 $250.5390
925+ $0.3255 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess