EN
  • EN
  • DE

SOMC160375R0JRZ

Part No SOMC160375R0JRZ
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Resistors
Family Resistor Networks,Arrays
Win Source Part Number 191907-SOMC160375R0JRZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOMC160375R0JRZ CAD Model

Description

The SOMC160375R0JRZ is a surface-mount thick film chip resistor manufactured by Vishay. This resistor is designed for various general-purpose applications that require a precise and stable resistance value in a compact size. The '75R0JRZ' designation specifies a resistance value of 75 Ohms, a tolerance of 5%, and indicates that it is part of the SOMC 1603 series.

Applications:

  • Current limiting in low-power circuits
  • Voltage dividers in analog circuits
  • Pull-up and pull-down resistors in microcontroller applications
  • Feedback resistors in amplifier circuits
  • Termination resistors in signal lines

Features:

  • Small Size: 1603 case size for space-constrained applications.
  • Standard Tolerance: 5% resistance tolerance.
  • Stable Performance: Thick film construction provides resistance stability over temperature and time.
  • Surface Mount Technology: Compatible with automated assembly processes.
  • RoHS Compliant: Meets RoHS environmental standards.

Benefits:

  • Reduced Board Space: Compact size enables high-density circuit layouts.
  • Reliable Resistance: Provides a dependable resistance value for a variety of applications.
  • Consistent Performance: Offers stable resistance over a broad range of operating conditions.
  • Cost-Effective: Provides a balance of performance and cost for general-purpose use.
  • Simplified Assembly: Surface mount design simplifies and speeds up the assembly process.

Technical Specifications:

The SOMC160375R0JRZ chip resistor has a power rating of 0.1W and a temperature coefficient of resistance (TCR) of ±200 ppm/°C. It is designed to operate in a temperature range of -55°C to +155°C. The termination is made of solder-plated nickel barrier, ensuring excellent solderability and long-term reliability. The resistor body is constructed from a high-quality ceramic substrate, providing good insulation and heat dissipation. The resistance element is a thick film resistive layer, laser-trimmed to achieve the specified resistance value and tolerance.

This resistor is well-suited for many electronic applications where a reliable and stable resistance is needed in a compact surface mount package. Its robust construction and electrical characteristics make it a good choice for various circuit designs. The Vishay SOMC series is a popular choice among design engineers due to its combination of performance, reliability, and cost-effectiveness. It's commonly used where space is limited but a reliable resistance is needed.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 200 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess