EN
  • EN
  • DE

AP7331-ADJWG-7

Part No AP7331-ADJWG-7
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045446-AP7331-ADJWG-7
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP7331-ADJWG-7 CAD Model

Description

The AP7331-ADJWG-7 from Diodes Incorporated is a highly efficient, low dropout (LDO) linear voltage regulator designed to deliver a continuous adjustable output voltage with a high degree of accuracy. This component is ideal for a wide range of applications, including consumer electronics, portable devices, and industrial controls, where power efficiency and voltage regulation are critical.

With an adjustable output voltage range from 1.2V to 5.5V, the AP7331-ADJWG-7 provides designers with the flexibility to tailor the power supply to their specific requirements. The device operates from an input voltage range of 2.5V to 5.5V, making it suitable for battery-powered applications and for stepping down from a 5V rail. Its low dropout voltage ensures efficient operation even when the input-to-output voltage differential is minimal, thereby extending battery life in portable applications.

The AP7331-ADJWG-7 boasts a low quiescent current, which further enhances its suitability for battery-operated devices by minimizing the power drain when in standby mode. Additionally, it features a fast transient response, which helps maintain a stable output voltage despite rapid changes in load, ensuring reliable performance of sensitive electronic components.

Safety and reliability are paramount in power management, and the AP7331-ADJWG-7 addresses these concerns with built-in over-current protection and thermal shutdown mechanisms. These features help prevent damage to the device and the system it powers in the event of abnormal operating conditions. Furthermore, its small SOT-25 package makes it an excellent choice for space-constrained applications.

In summary, the AP7331-ADJWG-7 is a versatile and robust voltage regulator that provides precise voltage control with low power consumption. Its adjustable output and comprehensive protection features make it an excellent choice for designers looking to optimize the power management in their next project.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess