EN
  • EN
  • DE

AP43770T16-13

Part No AP43770T16-13
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC USB CONTROLLER 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features USB Controller USB 3.0 USB Interface 16-TSSOP
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name AP43770
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP43770T16-13DIDKR, AP43770T16-13DITR, AP43770T16-13DICT
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911560-AP43770T16-13
Ultra Librarian 3D Model Ultra Librarian AP43770T16-13 CAD Model

Description

Product Overview: AP43770T16-13

The AP43770T16-13, from Diodes Incorporated, is a highly integrated and efficient USB Type-C™ power delivery (PD) controller designed for use in a wide range of applications. This advanced controller is specifically tailored to meet the power requirements of modern electronic devices that utilize USB Type-C interfaces with Power Delivery capabilities.

Key Features

  • USB Type-C and Power Delivery: The AP43770T16-13 supports the full USB Type-C and PD 3.0 standards, ensuring compatibility with the latest devices and providing a maximum power delivery of up to 100W, making it suitable for high-power applications.
  • Programmable Power Supply (PPS) Support: It includes PPS functionality, allowing for fine-grained control over the output voltage and current, which is essential for fast and efficient charging.
  • High Integration: This controller integrates a variety of functions, including a PD physical layer (PHY), protocol layer, and power supply regulation, reducing the need for external components and simplifying the design process.
  • Enhanced Safety Features: It comes with multiple built-in protection features such as over-voltage, over-current, short-circuit, and thermal protection, ensuring safe operation under various conditions.

Applications

The AP43770T16-13 is ideal for a multitude of applications, including:

  • USB-PD power adapters and chargers
  • Power banks with USB-PD capability
  • USB-PD docking stations
  • Notebooks and tablets requiring USB-PD for charging
  • Monitors and smart displays with USB-PD power delivery

Technical Specifications

Parameter Value
Package TSSOP-16
Operating Temperature -40°C to +85°C
Supply Voltage 3.3V to 21V
Standby Power Consumption Low

With its comprehensive feature set and robust design, the AP43770T16-13 from Diodes Incorporated is an excellent choice for designers looking to implement USB Type-C PD functionality into their next-generation electronic products.

You May Also Be Interested in

Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $5.8286

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess