EN
  • EN
  • DE

PT7C5006ANDWEX

Part No PT7C5006ANDWEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description XO CLOCK SO-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Diodes Incorporated
Series PT7C5006
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
PLL No
Input Crystal, TTL
Output CMOS
Number of Circuits 1
Frequency - Max 107MHz
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 792680-PT7C5006ANDWEX
Ultra Librarian 3D Model Ultra Librarian PT7C5006ANDWEX CAD Model

Description

The PT7C5006ANDWEX is a high-performance, precision clock generator from Diodes Incorporated, designed to meet the stringent requirements of complex digital systems. This advanced timing solution is ideal for applications that demand low jitter, high frequency, and precise clock generation, such as high-speed data communication, networking, computing, and industrial markets.

Key Features

  • Frequency Range: The device supports a wide frequency range, enabling it to be used for various applications that require different clock speeds.
  • Low Jitter Performance: It exhibits extremely low phase jitter, which is critical for maintaining signal integrity in high-speed digital systems, thus ensuring reliable performance and data fidelity.
  • Programmable Output: The PT7C5006ANDWEX offers programmable output frequencies, allowing designers to fine-tune the clock signal for specific system requirements.
  • Voltage Supply: It operates at a standard supply voltage, making it compatible with a wide range of digital circuits and systems.
  • Temperature Stability: The device is engineered to perform consistently across a broad temperature range, ensuring stable operation in varying environmental conditions.
  • Package Type: Housed in a compact, surface-mount package, the PT7C5006ANDWEX is designed for space-constrained applications while providing robustness and reliability.

Applications

The PT7C5006ANDWEX is versatile and can be used in multiple applications, including but not limited to:

  • High-speed networking equipment such as routers, switches, and network interface cards.
  • Data centers and server farms where reliable and precise timing is crucial.
  • Telecommunications infrastructure including base stations and network timing controllers.
  • Industrial automation systems requiring synchronized timing for process control.
  • Consumer electronics where high-quality audio and video streaming is a priority.

With its combination of performance, flexibility, and reliability, the PT7C5006ANDWEX from Diodes Incorporated stands out as an exceptional choice for designers looking to optimize their digital systems with a high-quality clock generator.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess