The SVC245 by ON Semiconductor is a state-of-the-art voltage controller designed for precision voltage regulation in a wide array of electronic applications. This compact yet powerful component ensures stable voltage supply, which is crucial for the reliable operation of sensitive electronic circuits.
Key Features
- High Accuracy: The SVC245 offers exceptional voltage regulation, maintaining output accuracy that ensures the performance and longevity of the end product.
- Low Power Consumption: Designed with energy efficiency in mind, this voltage controller minimizes power waste, making it ideal for battery-powered devices.
- Thermal Protection: Equipped with built-in thermal protection, the SVC245 prevents overheating, thereby safeguarding the component and the device it powers.
- Wide Operating Temperature Range: Reliable performance is guaranteed with an operating temperature range that suits various environments and applications.
Applications
The versatility of the SVC245 makes it suitable for a broad spectrum of applications, including but not limited to:
- Consumer Electronics
- Automotive Systems
- Industrial Controls
- Telecommunication Devices
- Portable Equipment
Technical Specifications
Parameter
Specification
Output Voltage Range
Adjustable
Input Voltage Range
Specified by the manufacturer
Output Current
Up to certain limits
Package Type
Industry-standard footprint
The SVC245 is designed for seamless integration into a wide range of products, offering a robust solution for voltage regulation needs. Its compact size, combined with its high-performance characteristics, makes it an excellent choice for designers looking to enhance the reliability and efficiency of their electronic devices.
Note: For detailed technical specifications, please refer to the official ON Semiconductor SVC245 datasheet.