EN
  • EN
  • DE

AP3843CMTR-G1

Part No AP3843CMTR-G1
Manufacturer Diodes Incorporated
Catalog Hard To Find
Description CURRENT MODE PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1145676-AP3843CMTR-G1
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3843CMTR-G1 CAD Model

Description

Diodes Incorporated AP3843CMTR-G1 High-Performance PWM Controller

The AP3843CMTR-G1 is a current-mode Pulse Width Modulation (PWM) controller designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This integrated circuit is engineered to provide a cost-effective and energy-efficient solution for power supply applications requiring tight regulation and professional performance.

With its wide input voltage range and enhanced power-handling capabilities, the AP3843CMTR-G1 is highly suitable for a variety of applications, including switch-mode power supplies (SMPS), DC-DC converters, battery chargers, and other power control circuits. Its current-mode control offers improved transient response and simplified loop compensation compared to voltage-mode controllers.

Key Features:

  • Current-Mode Operation: Provides fast transient response and constant PWM frequency for stable operation.
  • High Performance: Designed for high-frequency operation, minimizing the size and cost of the external components.
  • Automatic Feed Forward Compensation: Enhances the regulation against input voltage variations.
  • Under-Voltage Lockout (UVLO): Both startup and operational UVLO thresholds are included for system-level reliability.
  • Frequency Limiting: Reduces total power dissipation and eases the design of the magnetics.
  • Soft-Start: Minimizes startup stress by gradually increasing the duty cycle.
  • Low Startup and Operating Current: Enables efficient power usage and helps in reducing power losses.

The AP3843CMTR-G1 comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Its robust design includes protection features such as over-current protection (OCP), which helps to prevent damage to the controller and the power supply during abnormal conditions. Additionally, the built-in thermal shutdown feature ensures the device operates within safe temperature limits, further enhancing the reliability and longevity of the end product.

Whether you are designing an off-line converter, a DC-DC power supply, or an auxiliary power unit, the AP3843CMTR-G1 from Diodes Incorporated offers a versatile and reliable solution that meets the rigorous demands of modern electronic systems. Its integration of advanced features and protections ensures consistent performance and durability, making it a top choice for engineers and designers seeking a high-quality PWM controller.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess