EN
  • EN
  • DE

AP3772BNK6TR-G1-2

Part No AP3772BNK6TR-G1-2
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FLYBACK SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 15.5 V
Voltage - Supply (Vcc/Vdd) 3.5V ~ 30V
Fault Protection Open Circuit, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Mounting Type Surface Mount
Base Product Number AP3772
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 432317-AP3772BNK6TR-G1-2
Ultra Librarian 3D Model Ultra Librarian AP3772BNK6TR-G1-2 CAD Model

Description

Product Overview: AP3772BNK6TR-G1-2 from Diodes Incorporated

The AP3772BNK6TR-G1-2 is a state-of-the-art power management integrated circuit designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is engineered to offer efficient and reliable power conversion in a wide range of electronic applications, making it a versatile choice for designers looking to optimize their power systems.

Key Features

  • High Efficiency: The AP3772BNK6TR-G1-2 is designed for high-efficiency power conversion, which helps in reducing heat dissipation and improving overall system performance.
  • Advanced Power Management: It includes features such as overvoltage protection, undervoltage lockout, and overcurrent protection to ensure stable operation under various conditions.
  • Compact Package: Encased in a space-saving SOT-26 package, this IC is ideal for applications where board space is at a premium.
  • Green Device: Diodes Incorporated's commitment to environmental responsibility is reflected in this product, which is lead-free, halogen-free, and RoHS compliant.

Applications

The AP3772BNK6TR-G1-2 is suitable for a broad range of applications, including but not limited to:

  • Power supplies for consumer electronics
  • LED lighting systems
  • Standby and auxiliary power systems
  • Chargers for portable devices

Product Specifications

With precision engineering, the AP3772BNK6TR-G1-2 boasts impressive specifications that ensure reliable and efficient operation:

  • Input Voltage Range: It operates over a wide input voltage range, accommodating various power sources.
  • Output Voltage Accuracy: The IC delivers a stable output voltage with high accuracy, critical for sensitive electronic components.
  • Operating Temperature Range: This device is designed to operate over a broad temperature range, making it suitable for challenging environmental conditions.
  • Packaging: Supplied in a tape and reel format, the AP3772BNK6TR-G1-2 is ready for automated manufacturing processes, facilitating efficient assembly.

For detailed specifications and application notes, customers are encouraged to consult the datasheet provided by Diodes Incorporated. The AP3772BNK6TR-G1-2 represents a blend of performance, efficiency, and reliability, making it an excellent choice for your power management needs.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5460 $60.0600
260+ $0.4481 $116.5060
400+ $0.4340 $173.6000
550+ $0.4201 $231.0550
715+ $0.4060 $290.2900
955+ $0.3641 $347.7155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess