Diodes Incorporated AP3401 - PWM Buck Converter
The AP3401 from Diodes Incorporated is a versatile and efficient PWM (Pulse Width Modulation) buck converter that is designed to deliver a continuous output current of up to 1A. This compact and robust device is ideal for a wide range of applications, including consumer electronics, portable devices, and industrial equipment.
Key Features
- High Efficiency: The AP3401 is optimized for high efficiency across a wide load range, making it suitable for battery-powered applications where maximizing battery life is critical.
- Adjustable Output Voltage: It offers an adjustable output voltage range from 0.6V to VIN, allowing for flexible use in various circuits and systems.
- Integrated Power MOSFET: With an integrated high-side power MOSFET, this buck converter simplifies design and reduces external component count.
- Stable with Low ESR Output Ceramic Capacitors: The device is stable with ceramic output capacitors that have a low equivalent series resistance (ESR), which ensures reliable operation and minimizes output voltage ripple.
- Thermal Shutdown Protection: It includes thermal shutdown protection that safeguards the device from overheating, enhancing system reliability.
- Under-Voltage Lockout (UVLO): The AP3401 features UVLO, which prevents the device from operating at dangerously low input voltages that could cause system instability.
Applications
The AP3401 is suitable for a variety of applications due to its small form factor and high efficiency. These applications include, but are not limited to:
- Portable and battery-powered devices
- Wireless networks
- Power supply for DSPs, MCUs, and FPGAs
- Consumer electronics such as set-top boxes, LCD TVs, and modems
Technical Specifications
Parameter
Value
Output Current
Up to 1A
Input Voltage Range
2.5V to 5.5V
Switching Frequency
1.4MHz
Package
TSOT25
With its combination of features, the AP3401 from Diodes Incorporated is a reliable and efficient solution for designers looking to optimize their power management systems.