EN
  • EN
  • DE

AP3301K6TR-G1

Part No AP3301K6TR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description QUASI-RESONANT PWM CONTROLLER | IC OFFLINE FLYBACK SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 15.8V
Supply Voltage 10V ~ 25V
Switching Frequency 120kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1145643-AP3301K6TR-G1
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3301K6TR-G1 CAD Model

Description

Product Overview: AP3301K6TR-G1

The AP3301K6TR-G1 is a cutting-edge PWM (Pulse Width Modulation) controller designed by Diodes Incorporated, which is renowned for its expertise in creating semiconductor products. This component is specifically engineered to deliver high efficiency and performance for DC-DC converters, a vital aspect of modern power supply design.

Key Features

  • High Efficiency: The AP3301K6TR-G1 employs an advanced PWM control scheme that allows for high efficiency across a wide range of load conditions, making it an ideal choice for applications where energy consumption is a critical concern.
  • Compact Design: This device comes in a small package, making it suitable for space-constrained applications without compromising on power or efficiency.
  • Wide Operating Voltage Range: It supports a broad input voltage range, which provides flexibility for use in various systems and ensures compatibility with a range of power sources.
  • Protection Features: The AP3301K6TR-G1 is equipped with multiple protection features, including over-voltage, under-voltage, over-current, and thermal shutdown, which safeguard the system against potential damage from abnormal operating conditions.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific requirements of the application, providing designers with the versatility to use this controller in a multitude of different power supply configurations.

Applications

The versatile nature of the AP3301K6TR-G1 makes it suitable for a wide array of applications, including but not limited to:

  • Power Supplies for Consumer Electronics
  • LED Lighting Systems
  • Telecommunication Devices
  • Networking Equipment
  • Computer Peripherals

Reliability and Quality

Diodes Incorporated is committed to delivering high-quality products, and the AP3301K6TR-G1 is no exception. It is manufactured with precision and subjected to rigorous testing to ensure it meets the industry standards for reliability and performance. Customers can trust this PWM controller to provide a stable and efficient power solution for their electronic devices.

Whether you are designing a new power supply or looking to improve the efficiency of an existing one, the AP3301K6TR-G1 by Diodes Incorporated offers the features and performance necessary to meet a diverse range of design challenges.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2808 $50.5440
435+ $0.2304 $100.2240
675+ $0.2232 $150.6600
930+ $0.2160 $200.8800
1,200+ $0.2088 $250.5600
1,605+ $0.1872 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess