EN
  • EN
  • DE

AP3107MTR-G1

Part No AP3107MTR-G1
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967905-AP3107MTR-G1
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP3107MTR-G1 CAD Model

Description

Product Overview: AP3107MTR-G1 from Diodes Incorporated

The AP3107MTR-G1 is a state-of-the-art PWM (Pulse Width Modulation) controller designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This high-performance integrated circuit is specifically tailored for AC/DC buck or buck-boost converters, making it an ideal solution for power supply applications across various electronic devices.

Key Features

  • High Efficiency: The AP3107MTR-G1 is engineered to deliver high efficiency, which is crucial for reducing power loss and improving overall system reliability.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, accommodating various power systems and ensuring versatility in application use.
  • Current Mode Control: With its current mode control, the device provides fast transient response and excellent loop stability.
  • Comprehensive Protection: The IC features multiple protection mechanisms including over-voltage, over-temperature, under-voltage lockout, and over-current protection, ensuring the safety and longevity of the end application.

Applications

The AP3107MTR-G1 is suitable for a wide array of applications that require efficient power conversion. It is commonly used in:

  • LED Lighting
  • Consumer Electronics
  • Industrial Power Systems
  • Standby Power for TVs and Monitors
  • Adapter and Power Supplies

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AP3107MTR-G1 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for reliability and performance.

Environmental Compliance

The AP3107MTR-G1 is designed with environmental regulations in mind. It is RoHS compliant, minimizing the presence of hazardous substances in electronic products, thereby contributing to the sustainability of the electronics industry.

In conclusion, the AP3107MTR-G1 from Diodes Incorporated is a versatile, efficient, and reliable PWM controller that is equipped with advanced features and protections to meet the demanding requirements of modern power supply designs. Whether for industrial, consumer, or lighting applications, this integrated circuit is engineered to enhance performance while maintaining energy efficiency and safety.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Bel Fuse Inc.
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4379 $59.1165
325+ $0.3594 $116.8050
500+ $0.3481 $174.0500
690+ $0.3370 $232.5300
890+ $0.3256 $289.7840
1,190+ $0.2920 $347.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess