EN
  • EN
  • DE

AP2301FGEG-7

Part No AP2301FGEG-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 2.0A SINGLE CHANNEL CURRENT-LIMITED POWER SWITCH / Hi Side Single 5.5V 2.5A 8-Pin UDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Diodes Incorporated
Win Source Part Number 181342-AP2301FGEG-7
Popularity Medium
Supply and Demand Status Balance
Family Name AP2301
Introduction Date June 23, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian AP2301FGEG-7 CAD Model

Description

Introducing the AP2301FGEG-7 MOSFET from Diodes Incorporated

The AP2301FGEG-7 is a high-performance, P-Channel Enhancement Mode Field Effect Transistor (MOSFET) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This MOSFET is engineered to deliver efficient power management and control across a wide range of applications.

Encased in a compact SOT-25 package, the AP2301FGEG-7 is optimized for space-sensitive applications while providing a robust thermal performance. Its small form factor does not compromise its capability to handle high currents and voltages, making it an excellent choice for portable electronics, power management circuits, and various types of switching applications.

Key Features of the AP2301FGEG-7:

  • Low On-Resistance: The device features a low on-resistance, which translates to reduced power losses and improved efficiency in operation.
  • High Power Dissipation: With a power dissipation of 1.4W, this MOSFET can handle significant power, making it suitable for high-performance applications.
  • Operating Voltage: It operates at a threshold voltage of -0.45V, ensuring that the device can be controlled at lower gate voltages, thus enhancing its usability in various circuit designs.
  • High-Speed Switching: The AP2301FGEG-7 is designed for fast switching, which is critical for reducing switching losses and improving the overall performance of power conversion systems.
  • Lead-Free and RoHS Compliant: In line with environmental standards, this product is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally responsible choice.

The AP2301FGEG-7 is not only a testament to Diodes Incorporated's commitment to quality and performance but also to their dedication to environmental sustainability. Whether used in battery management systems, load switches, or power distribution circuits, this MOSFET is designed to provide reliable and efficient performance. Its combination of low on-resistance, high-speed switching, and compact packaging makes it a versatile component for designers looking to optimize their power management solutions.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by Diodes Incorporated. The AP2301FGEG-7 is available for order and ready to meet the demands of your innovative electronic designs.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8293 $64.9758
13+ $8.8854 $115.5102
21+ $8.6082 $180.7722
28+ $8.3299 $233.2372
36+ $8.0527 $289.8972
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess