EN
  • EN
  • DE

UPA2737GR

Part No UPA2737GR
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description P-channel MOSFET -30 V, -11 A, 13 m
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277500-UPA2737GR
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2737GR CAD Model

Description

The UPA2737GR is a P-channel power MOSFET manufactured by Renesas Electronics. This MOSFET is designed for power management applications requiring efficient switching and low on-resistance. It is commonly used in DC-DC converters, load switches, and other power control circuits. The device is available in a small surface-mount package, facilitating compact designs.

Applications:

  • DC-DC Converters: Used as a high-side switch or synchronous rectifier in DC-DC converters.
  • Load Switches: Efficiently controls power distribution in various electronic systems.
  • Power Management in Portable Devices: Suitable for battery management and power control in smartphones, tablets, and laptops.
  • Motor Control: Used in low-power motor control applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in power circuits.
  • Logic Level Gate Drive: Allows direct drive from low-voltage logic circuits.
  • Small Surface Mount Package: Facilitates compact circuit designs.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces conduction losses, leading to higher efficiency in power conversion.
  • Reduced Power Dissipation: Minimizes heat generation, improving system reliability and reducing cooling requirements.
  • Simplified Design: Logic-level gate drive simplifies interfacing with microcontrollers and other control circuits.
  • Compact Solution: Small package saves board space and enables miniaturization of electronic devices.

Specifications:

The UPA2737GR typically features a drain-source voltage (VDS) rating of -30V, a continuous drain current (ID) of around -3A, and a gate-source voltage (VGS) rating of ±20V. The low RDS(on) values ensure minimal power loss during operation. The device also exhibits a low gate charge, contributing to its fast switching performance. The operating and storage junction temperature ranges typically from -55°C to +150°C. Please refer to the datasheet for precise electrical characteristics and thermal performance data.

In summary, the UPA2737GR from Renesas is a high-performance P-channel MOSFET that offers low on-resistance, fast switching speeds, and excellent thermal performance in a compact package. It is well-suited for a variety of power management applications, providing efficient and reliable power control.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess