EN
  • EN
  • DE

AP1661AMTR

Part No AP1661AMTR
Manufacturer Diodes Incorporated
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - PFC(Power Factor Correction)
Manufacturer Diodes Incorporated
Win Source Part Number 181187-AP1661AMTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1661AMTR CAD Model

Description

Introducing the AP1661AMTR from Diodes Incorporated

The AP1661AMTR is a cutting-edge product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is designed to cater to the needs of modern electronic devices that require efficient and reliable power management solutions. The AP1661AMTR is a testament to Diodes Incorporated's commitment to providing high-quality and innovative components for a wide range of applications.

Key Features of AP1661AMTR

  • High Efficiency: The AP1661AMTR boasts a high level of efficiency, which is crucial for reducing power loss and heat generation in electronic circuits.
  • Adjustable Output: Users can adjust the output voltage of the AP1661AMTR to meet the specific requirements of their application, providing versatility and customization.
  • Integrated Features: This product comes with integrated features such as over-temperature protection, over-current protection, and under-voltage lockout, ensuring the safety and longevity of both the AP1661AMTR and the device it powers.
  • Compact Package: The component is available in a space-saving package, making it ideal for use in applications where board space is at a premium.

Applications

The AP1661AMTR is suited for a variety of applications, including but not limited to:

  • LED lighting systems
  • DC-DC converters
  • Battery-powered devices
  • Telecommunications equipment
  • Portable electronic devices

Quality and Reliability

Diodes Incorporated is known for its rigorous quality control and the AP1661AMTR is no exception. Each component is subjected to extensive testing and validation to ensure it meets the high standards expected by customers. Reliability is a cornerstone of Diodes Incorporated's products, and the AP1661AMTR is designed to perform consistently over a long operational lifespan.

In conclusion, the AP1661AMTR from Diodes Incorporated is an excellent choice for designers and engineers looking for a reliable and efficient power management solution. Its combination of high efficiency, adjustable output, integrated safety features, and compact form factor make it an ideal choice for a wide range of electronic applications.

You May Also Be Interested in

Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess