EN
  • EN
  • DE

AP1661AMTR-G1

Part No AP1661AMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - PFC (Power Factor Correction)
Description HIGH PERFORMANCE POWER FACTOR CORRECTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - PFC(Power Factor Correction)
Manufacturer Diodes Incorporated
Win Source Part Number 181188-AP1661AMTR-G1
Popularity Medium
Supply and Demand Status Balance
Family Name AP1661
Introduction Date November 22, 2006
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AP1661AMTR-G1 CAD Model

Description

Product Overview: AP1661AMTR-G1

The AP1661AMTR-G1 is a high-performance, step-up DC-DC converter designed and manufactured by Diodes Incorporated. This integrated circuit (IC) is specifically engineered to cater to the demands of portable electronic devices that require efficient power management solutions. With its compact size and robust feature set, the AP1661AMTR-G1 is an ideal choice for applications where space is at a premium and energy efficiency is paramount.

Key Features

  • High Efficiency: The device boasts a high efficiency rating, ensuring that the power conversion process minimizes energy loss, thus prolonging battery life in portable devices.
  • Adjustable Output Voltage: It offers the flexibility to adjust the output voltage as required by the application, providing a versatile solution for various design needs.
  • Low Quiescent Current: The AP1661AMTR-G1 is designed with a low quiescent current, which is critical for battery-powered equipment, as it reduces the standby power consumption to extend the operational lifespan of the product.
  • Integrated Power MOSFET: An integrated power MOSFET simplifies the circuit design and reduces the number of external components needed, which helps in minimizing the overall solution footprint.
  • Protection Features: The device includes multiple protection features such as over-temperature protection and over-current protection, safeguarding the IC and the end application from potential damage due to abnormal operating conditions.

Applications

The versatile nature of the AP1661AMTR-G1 makes it suitable for a wide range of applications including, but not limited to:

  • Portable Media Players
  • Wireless Communication Devices
  • GPS Units
  • Digital Cameras
  • Handheld Gaming Consoles

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the AP1661AMTR-G1 is no exception. It is manufactured to meet the highest industry standards, ensuring stable performance across various environmental conditions and throughout its operational life. The product is available in a green-compliant package, reflecting Diodes Incorporated's dedication to environmental sustainability.

In conclusion, the AP1661AMTR-G1 from Diodes Incorporated is a feature-rich, efficient, and reliable solution for power management in compact electronic devices. Its integration of advanced features in a small footprint makes it a top choice for designers looking to enhance the performance of their power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.4483
Texas Instruments
IC PFC CTR AVERAGE 100KHZ 20SOIC
Lowest to $10.9772
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Lowest to $1.9589
Micrel
PFC/PWM CONTROLLER COMBO
Lowest to $14.7378
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2038 $50.9500
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1568 $200.7040
1,655+ $0.1515 $250.7325
2,210+ $0.1359 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess