EN
  • EN
  • DE

MBD-X11SDV-4C-TP8F-B

Part No MBD-X11SDV-4C-TP8F-B
Manufacturer Supermicro
Catalog Systemboard
Description X11SDV-4C-TP8F Motherboard
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1477010-MBD-X11SDV-4C-TP8F-B
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian MBD-X11SDV-4C-TP8F-B CAD Model

Description

The MBD-X11SDV-4C-TP8F-B from Supermicro is a compact and energy-efficient motherboard, ideal for embedded solutions and space-constrained environments. This board is powered by Intel Xeon D-2123IT quad-core processor, which is designed for high-density and low-power solutions without sacrificing performance. With integrated 10GbE LAN and support for up to 512GB of ECC RDIMM or LRDIMM memory, it is perfect for network appliances, IoT devices, and edge computing applications. Its support for M.2 and SATA storage provides flexible storage options, while its compact form factor ensures it fits in a variety of enclosures. Durability, and reliability synonymous with Supermicro, make this motherboard a go-to choice for deployments requiring a long lifecycle in challenging conditions.

You May Also Be Interested in

Supermicro
Supermicro X9DRI-LN4F+ Motherboard w/o I/O Plate
Need more? Email Us
Supermicro
Supermicro X9SCD-F Node for SYS-5037MC-H8TRF
Need more? Email Us
Supermicro
Supermicro X10DRG-OT+-CPU Motherboard
Need more? Email Us
Supermicro
Supermicro X11DPT-PS Motherboard + Node
Need more? Email Us
NetApp
NetApp FAS80X0 System Board
Need more? Email Us
Supermicro
Supermicro MVIDIA HGX-2 GPU Baseboard 16x V100
Need more? Email Us
Supermicro
Supermicro X9DR3-LN4F+ Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRU-i+
Need more? Email Us
Supermicro
Supermicro X10DRW-IT Motherboard
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess