EN
  • EN
  • DE

AP131-15WL-7-F

Part No AP131-15WL-7-F
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817282-AP131-15WL-7-F
Ultra Librarian 3D Model Ultra Librarian AP131-15WL-7-F CAD Model

Description

The AP131-15WL-7-F is a state-of-the-art low dropout linear regulator (LDO) developed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is designed for a wide range of applications, offering a highly efficient and reliable solution for voltage regulation requirements. The AP131-15WL-7-F is particularly well-suited for portable electronic devices due to its compact package and low power consumption.

Key Features

  • Output Voltage: This LDO provides a fixed output voltage of 1.5V, which is ideal for stable and consistent power supply to sensitive electronic components.
  • High Accuracy: With an accuracy level of ±2%, the AP131-15WL-7-F ensures precise voltage regulation, which is critical for the proper functioning of connected devices.
  • Low Dropout Voltage: The device features a low dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the input voltage is very close to the output voltage.
  • Current Capacity: It can deliver up to 300mA of continuous output current, making it capable of supporting a wide range of loads.
  • Power-Saving Mode: Equipped with a power-saving mode, the AP131-15WL-7-F reduces quiescent current and extends battery life in portable applications.
  • Temperature Range: The operating temperature range of -40°C to +85°C allows for reliable performance in diverse environmental conditions.
  • Package: The device comes in a SOT-23 package, known for its small footprint, making it an excellent choice for space-constrained applications.

Applications

The versatility of the AP131-15WL-7-F allows it to be used in a variety of applications, including but not limited to mobile phones, personal digital assistants (PDAs), digital cameras, and other portable devices where efficient power management is crucial. Its robust design also makes it suitable for use in more demanding environments, such as industrial controls and automotive systems where consistent performance and durability are required.

Conclusion

With its combination of high accuracy, low dropout voltage, and power-saving features, the AP131-15WL-7-F from Diodes Incorporated stands out as a superior choice for designers looking to optimize the power efficiency and performance of their electronic products. Its small form factor and wide operating temperature range further enhance its applicability across a broad spectrum of applications.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0196 $60.0392
5+ $24.6315 $123.1575
8+ $23.8611 $190.8888
11+ $23.0919 $254.0109
13+ $22.3215 $290.1795
18+ $20.0127 $360.2286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess