EN
  • EN
  • DE

AL1678DMTR-G1

Part No AL1678DMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED OFFLINE DRIVER SO-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC - Output - - - Dimming - 7-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Case / Package 7-SO
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AL1678DMTR-G1DIDKR, AL1678DMTR-G1DICT, AL1678DMTR-G1DITR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860847-AL1678DMTR-G1
Ultra Librarian 3D Model Ultra Librarian AL1678DMTR-G1 CAD Model

Description

Product Overview: AL1678DMTR-G1

The AL1678DMTR-G1 is a state-of-the-art LED driver circuit designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This device is specifically engineered to provide a high-efficiency solution for LED lighting applications. With its compact design and advanced features, the AL1678DMTR-G1 is ideally suited for a wide range of lighting products, including residential, commercial, and industrial fixtures.

Key Features

  • High Efficiency: The AL1678DMTR-G1 boasts an excellent efficiency rating, which helps to reduce energy consumption and heat generation in LED lighting systems.
  • Integrated MOSFET: This driver includes a built-in high-voltage MOSFET, which simplifies the circuit design and reduces external component count, leading to a more compact and cost-effective solution.
  • Wide Input Voltage Range: It operates across a broad input voltage range, accommodating various power supplies and ensuring versatility in different application scenarios.
  • Dimming Capability: The device supports both analog and PWM dimming methods, providing precise control over the brightness levels of the LED lighting and enhancing user experience.
  • Thermal Protection: To ensure reliability and longevity, the AL1678DMTR-G1 is equipped with thermal protection features that prevent the circuit from overheating.
  • Compact Package: The driver is available in a small SOP-8 package, making it an ideal choice for space-constrained applications.

Applications

The versatility of the AL1678DMTR-G1 allows it to be used in a variety of lighting applications such as:

  • Bulbs and tube lights
  • Downlights
  • Architectural and decorative lighting
  • Emergency lighting systems
  • Smart lighting solutions

With its combination of high efficiency, integrated features, and flexible dimming options, the AL1678DMTR-G1 from Diodes Incorporated is an excellent choice for designers looking to create innovative, energy-saving lighting solutions. The product's robust protection features and ease of use also make it a reliable and user-friendly component for a wide array of LED lighting applications.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess