EN
  • EN
  • DE

LM5056PMH/NOPB

Part No LM5056PMH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT W/PMBUS 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Base Station-Networking Line Cards, Servers
Operating Supply Current 900mA
Supply Voltage - Operating 10 V to 80 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 1054779-LM5056PMH/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5056PMH/NOPB CAD Model

Description

The LM5056PMH/NOPB is a high-performance integrated system power and hot-swap controller designed by Texas Instruments to manage power distribution in electronic systems. This advanced device offers a robust set of features that enable the safe insertion and removal of circuit cards from live backplanes, minimizing the risk of damage to sensitive electronic components.

Key Features

  • Voltage Monitoring: The LM5056PMH/NOPB provides precise monitoring of the input supply voltage, ensuring that the system operates within safe voltage levels at all times.
  • Current Control: With an integrated MOSFET gate driver, the device offers programmable current control to manage inrush currents during hot-swap events, protecting both the power source and the load.
  • Power Management: It has an advanced power management feature that includes power sequencing and tracking, which is essential for systems requiring orderly power-up and power-down procedures.
  • Digital Interface: The inclusion of a PMBus-compatible interface allows for digital communication with microcontrollers or processors for enhanced monitoring and control capabilities.
  • Thermal Protection: The LM5056PMH/NOPB is equipped with thermal shutdown protection to prevent overheating, further ensuring the reliability and longevity of the system.

Applications

The LM5056PMH/NOPB is ideal for a wide range of applications, including but not limited to:

  • Data centers and telecommunications
  • Industrial systems
  • Enterprise computing
  • High-availability servers
  • Blade servers

Quality and Reliability

As with all Texas Instruments products, the LM5056PMH/NOPB is manufactured to the highest quality standards. It is available in a 20-pin HTSSOP package and is characterized for operation from -40°C to 125°C, ensuring reliable performance under a wide range of environmental conditions. The NOPB designation indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

For engineers and designers looking for an efficient and reliable solution for power management and hot-swap functionality, the LM5056PMH/NOPB from Texas Instruments stands out as an excellent choice.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4732 $51.7856
19+ $5.3114 $100.9166
30+ $5.1454 $154.3620
41+ $4.9794 $204.1554
52+ $4.8135 $250.3020
70+ $4.3155 $302.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess