EN
  • EN
  • DE

AH9279Z4-G1

Part No AH9279Z4-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER ON/OFF TO-94
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology CMOS, Power MOSFET
Applications Fan Motor Driver
Output Current 500mA
Supply Voltage - Operating 3.5 V to 16 V
Voltage - Load 3.5 V to 16 V
Temperature Range - Operating -20°C to 125°C (TA)
Mounting Through Hole
Case / Package TO-94
Win Source Part Number 051735-AH9279Z4-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH9279Z4-G1 CAD Model

Description

Introducing Product AH9279Z4-G1 by Diodes Incorporated

Diodes Incorporated presents the AH9279Z4-G1, a cutting-edge solution designed for modern electronics applications. This product is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components that cater to the evolving needs of the technology industry.

Key Features of AH9279Z4-G1

  • High Efficiency: The AH9279Z4-G1 is built to offer superior performance while maximizing energy efficiency, making it an ideal choice for power-sensitive applications.
  • Durability: Crafted with robust materials, this product guarantees long-term reliability and stability under a wide range of environmental conditions.
  • Compact Design: With its miniature footprint, the AH9279Z4-G1 is perfect for space-constrained applications, allowing for seamless integration into various electronic assemblies.
  • Precision: Engineered for precise operation, this component ensures accurate results and consistent functionality, contributing to the overall performance of your electronic systems.

Applications

The versatility of the AH9279Z4-G1 makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Portable and wearable technology
  • Consumer electronics
  • Power management systems
  • Automotive modules
  • Industrial controls

Product Specifications

The AH9279Z4-G1 boasts an impressive array of specifications that underscore its performance capabilities:

  • Operating Temperature Range: Ensuring reliable operation across diverse environmental conditions.
  • Package Type: A user-friendly packaging that simplifies the installation process and provides excellent protection during handling and operation.
  • Regulatory Compliance: Meets stringent industry standards, ensuring compatibility and safety across various jurisdictions.

Quality Assurance

Diodes Incorporated's AH9279Z4-G1 comes with a guarantee of quality. Each component is subject to rigorous testing and quality control measures to ensure that it meets the high standards expected by customers. With the AH9279Z4-G1, you can be confident that you are incorporating a product that will not only meet but exceed your performance expectations.

For those looking to integrate a reliable and efficient component into their electronic designs, the AH9279Z4-G1 from Diodes Incorporated stands out as a superior choice. Its blend of efficiency, precision, and durability makes it an indispensable part of any modern electronic system.

You May Also Be Interested in

Sanken
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $2.3760
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Toshiba Semiconductor and Storage
Lowest to $1.6232
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Sanken
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7165 $83.1495
6+ $22.7420 $136.4520
8+ $22.0316 $176.2528
11+ $21.3201 $234.5211
15+ $20.6098 $309.1470
19+ $18.4777 $351.0763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess