EN
  • EN
  • DE

IQS128000EBTSR

Part No IQS128000EBTSR
Manufacturer Azoteq (Pty) Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Azoteq (Pty) Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826051-IQS128000EBTSR
Ultra Librarian 3D Model Ultra Librarian IQS128000EBTSR CAD Model

Description

The IQS128000EBTSR is a capacitive proximity and touch sensor IC from Azoteq. Designed for applications requiring robust and reliable touch or proximity detection, it offers advanced features for noise immunity and automatic tuning.

Applications:

  • Touchscreen replacements
  • Proximity switches
  • Gesture recognition systems
  • Capacitive keypads and sliders
  • Liquid level detectors
  • Wearable technology interfaces

Features:

  • Single channel capacitive sensor: Detects changes in capacitance related to touch or proximity.
  • Automatic environmental compensation: Continuously adjusts to changes in the environment to maintain optimal performance.
  • Low power operation: Optimized for battery powered or energy harvesting applications.
  • Digital output: Provides a simple digital signal indicating touch or proximity.
  • Adjustable sensitivity: Allows for fine-tuning of the response based on the application.
  • Integrated noise filtering: Reduces false triggering caused by external electrical noise.
  • I2C interface: Enables communication and configuration with a host microcontroller.
  • Small package size: Suitable for compact product designs.

Benefits:

  • Improved reliability: Advanced noise filtering minimizes false detections.
  • Enhanced user experience: Responsive and accurate touch or proximity sensing.
  • Reduced power consumption: Extends battery life in portable applications.
  • Simplified design: Integrated features reduce external component count.
  • Cost effectiveness: Provides a high-performance solution at a competitive price.

Additional Details:

The IQS128000EBTSR typically operates from a supply voltage in the range of 1.8V to 3.6V. The exact supply voltage range, current consumption, and specific configuration options can be found in the device's datasheet. The device utilizes an I2C interface for configuration and data retrieval. Consult the datasheet for detailed application notes, example circuits, and recommended PCB layout guidelines.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,212 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess