EN
  • EN
  • DE

AH288-PL-B

Part No AH288-PL-B
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER ON/OFF 5SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Bulk
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 400mA
Supply Voltage - Operating 3.8 V to 28 V
Voltage - Load 3.8 V to 28 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 5-SIP
Win Source Part Number 1016345-AH288-PL-B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AH288-PL-B CAD Model

Description

Introducing the AH288-PL-B from Diodes Incorporated

The AH288-PL-B is a cutting-edge product designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is part of a comprehensive line of high-performance Hall effect sensor integrated circuits tailored for a wide range of applications. The AH288-PL-B is specifically engineered to deliver precision and reliability in sensing magnetic fields in various electronic devices.

Key Features

  • High Sensitivity: The AH288-PL-B boasts an exceptional magnetic sensing capability, allowing it to detect and measure weak magnetic fields with high accuracy.
  • Advanced Chopper Stabilization: This feature ensures that the sensor offers stable performance over a wide temperature range and minimizes signal drift, making it ideal for applications requiring consistent operation.
  • Low Power Consumption: Designed with energy efficiency in mind, the AH288-PL-B is suitable for battery-powered devices, extending their operational lifespan.
  • Wide Operating Voltage Range: The device can operate across a broad voltage range, accommodating various power supply requirements and enhancing its versatility in different electronic systems.
  • Compact SOT23 Package: The sensor comes in a small SOT23 package, which is perfect for space-constrained applications while providing robust performance.

Applications

The AH288-PL-B is an excellent choice for a variety of applications, including but not limited to:

  • Position and proximity sensing
  • Brushless DC motor control systems
  • Flow meters
  • Speed detection and tachometers
  • Portable electronic devices

With its superior sensitivity and stability, the AH288-PL-B from Diodes Incorporated is a versatile and reliable component that enhances the functionality and efficiency of electronic systems. Whether for industrial, automotive, consumer electronics, or IoT devices, this Hall effect sensor is designed to meet the stringent requirements of modern technology.

For detailed specifications, application notes, and further information on how the AH288-PL-B can be integrated into your next project, visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4024 $63.1080
105+ $1.1508 $120.8340
160+ $1.1148 $178.3680
215+ $1.0788 $231.9420
280+ $1.0429 $292.0120
375+ $0.9350 $350.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess