EN
  • EN
  • DE

AH276Q-PL-B-B

Part No AH276Q-PL-B-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 4SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete(EOL)
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 7mT Trip, -7mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3.5 V to 20 V
Current - Supply (Max) 25mA
Current - Output (Max) 400mA
Output Type Open Collector
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 4-SIP
Win Source Part Number 198957-AH276Q-PL-B-B
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian AH276Q-PL-B-B CAD Model

Description

The AH276Q-PL-B-B is a sophisticated Hall Effect sensor IC designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This sensor is an integral component in modern electronic systems, providing precise and reliable magnetic field detection.

Key Features

  • High Sensitivity: The AH276Q-PL-B-B features high magnetic sensitivity, making it suitable for a wide range of applications that require accurate magnetic field detection.
  • Chopper Stabilized Design: The inclusion of a chopper-stabilized amplifier enhances the stability of the sensor output against temperature variations and external disturbances.
  • Reverse Voltage Protection: This sensor includes built-in reverse voltage protection, ensuring the device's longevity and reliability in circuits where reverse connections might occur.
  • Output Saturation Voltage Protection: The sensor is designed to withstand output voltage saturation, providing additional safety and durability under extreme conditions.
  • Digital Output: The AH276Q-PL-B-B outputs a digital signal, which easily interfaces with microcontrollers and other digital systems, simplifying integration and reducing noise-related issues.

Applications

The AH276Q-PL-B-B is versatile in its applications, suitable for use in:

  • Brushless DC motor control
  • Position and speed sensing
  • Rotary encoding
  • Flow meters
  • Proximity detection

Package and Quality

The AH276Q-PL-B-B comes in a compact leaded package, allowing for easy integration into various electronic assemblies. Its robust design ensures that it meets the stringent quality standards set by Diodes Incorporated, providing reliable performance in industrial and consumer applications.

Conclusion

With its high sensitivity, temperature stability, and digital output, the AH276Q-PL-B-B Hall Effect sensor from Diodes Incorporated stands out as a top choice for designers seeking reliable magnetic field detection solutions. Whether it's for industrial automation, consumer electronics, or automotive applications, this sensor delivers the performance and durability required for today's sophisticated electronic systems.

You May Also Be Interested in

Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0420 $62.5200
140+ $0.8551 $119.7140
210+ $0.8284 $173.9640
290+ $0.8016 $232.4640
375+ $0.7749 $290.5875
500+ $0.6948 $347.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess