EN
  • EN
  • DE

AH172WLA

Part No AH172WLA
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description Hall Effect Sensors ICs Single Brushless
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Current Rating 6 mA
Maximum Operating Temperature 85 °C
Max Output Current 25 mA
Min Operating Temperature -20 °C
Operating Supply Voltage 9 V
RoHS Compliant
Type Hall Effect Latch
Win Source Part Number 1044078-AH172WLA
Categories Magnetic Sensors - Linear,Compass(ICs)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AH172WLA CAD Model

Description

The AH172WLA, crafted by the reputable semiconductor manufacturer Diodes Incorporated, is a hallmark of precision and efficiency in the realm of magnetic sensors. This high-performance device is part of Diodes Incorporated's extensive portfolio of sensors designed for a multitude of applications where accuracy and reliability are paramount.

Key Features

  • Magnetic Sensing: The AH172WLA is a unipolar Hall effect switch, engineered to detect magnetic fields with high sensitivity and provide a digital output signal.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2.5V to 5.5V, accommodating various application requirements and ensuring versatility across different power supply conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, the sensor features a low standby current, making it an ideal choice for battery-powered and portable applications.
  • High-Speed Operation: This sensor provides a fast response time, which is crucial for applications requiring real-time sensing and swift signal processing.
  • Chopper-Stabilized Design: The AH172WLA benefits from a chopper-stabilized design, which enhances stability and minimizes the output signal drift caused by temperature changes or external stress.

Applications

The versatility of the AH172WLA allows it to be integrated into a wide array of applications. It is particularly well-suited for:

  • Open and close detection in smart home devices
  • Position and speed sensing in motor control systems
  • Proximity detection in consumer electronics
  • Flow rate detection in industrial equipment
  • Energy-conserving power switches in portable devices

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AH172WLA is no exception, and it is manufactured in facilities that are certified to industry-leading quality management systems. This ensures that each sensor is built to perform consistently and withstand the demands of its intended applications.

Environmental Compliance

In adherence to global environmental standards, the AH172WLA is RoHS compliant, which means it is manufactured without the use of hazardous substances. This commitment to environmental responsibility not only ensures the safety of users but also helps in reducing the ecological footprint of electronic components.

You May Also Be Interested in

Asahi Kasei Microsystems
Need more? Email Us
Asahi Kasei Microsystems
3D MAGNETIC SENSOR
Lowest to $2.9105
Micronas GmbH
SENSOR HALL PWM/SENT 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC-1
Need more? Email Us
Allegro MicroSystems, LLC
IC SENSOR HALL EFFECT / Hall Effect Sensor Axis 3-SIP
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT I2C / Hall Effect Sensor X, Y, Z Axis 10-DFN (3x3)
Lowest to $8.7314
Allegro MicroSystems, LLC
LINEAR HALL SENSOR / Hall Effect Sensor Single Axis 3-SIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE, HIGH-PRECISION, LINE
Lowest to $11.6418
Allegro MicroSystems, LLC
SENSOR HALL EFFECT PWM 4SIP / Hall Effect Sensor Single Axis 4-SIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess