EN
  • EN
  • DE

74LVCH244AT20-13

Part No 74LVCH244AT20-13
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802734-74LVCH244AT20-13
Ultra Librarian 3D Model Ultra Librarian 74LVCH244AT20-13 CAD Model

Description

Description of Product 74LVCH244AT20-13 from Diodes Incorporated

The 74LVCH244AT20-13 is a high-performance, octal buffer/line driver designed by Diodes Incorporated to ensure the integrity of high-speed signals. This integrated circuit is part of the 74LVCH family, which is characterized by low-voltage CMOS technology offering both high speed and low power consumption. The device is particularly suitable for driving bus lines or buffer memory address registers with its robust output drive capability and minimal propagation delays.

Featuring eight non-inverting buffers with 3-state outputs, the 74LVCH244AT20-13 is ideal for use as an interface between two different voltage domains due to its level shifting capability. Each buffer has a separate output enable pin, which allows the device to be used in various configurations, including bus driving with high fan-out, memory address driving, or simply as general-purpose non-inverting buffers.

The product operates at a wide voltage range of 1.2V to 3.6V, which allows for interfacing with both low-voltage and standard logic levels while maintaining signal integrity. This flexibility makes the 74LVCH244AT20-13 a versatile choice for modern mixed-voltage systems. Additionally, the device's balanced output drive with current sinking capability ensures reduced electromagnetic interference (EMI), which is crucial for applications sensitive to noise.

Diodes Incorporated has packaged the 74LVCH244AT20-13 in a TSSOP-20 (Thin Shrink Small Outline Package), which is known for its space-saving footprint. This makes the device an excellent option for applications where board space is at a premium, such as portable and handheld devices. Moreover, the product is specified for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

In summary, the 74LVCH244AT20-13 from Diodes Incorporated is a powerful and versatile octal buffer/line driver that combines low-voltage operation with high-speed performance. Its level shifting capability, robust output drive, and noise-reducing features make it an ideal choice for a multitude of applications, including computing, telecommunications, and consumer electronics.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess