EN
  • EN
  • DE

74LVC2G34DW-7

Part No 74LVC2G34DW-7
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V SOT363 / DUAL BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Part Number Series 74LVC2G34
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801202-74LVC2G34DW-7
Ultra Librarian 3D Model Ultra Librarian 74LVC2G34DW-7 CAD Model

Description

Product Overview: 74LVC2G34DW-7

The 74LVC2G34DW-7 is a high-performance, dual unbuffered inverter gate designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This integrated circuit is part of the 74LVC series, which is known for its low-voltage operation and compatibility with 3.3V and 5V systems.

Key Features

  • Low Voltage Operation: The device operates at a supply voltage ranging from 1.65V to 5.5V, making it suitable for a wide array of applications including battery-operated devices.
  • High-Speed Performance: With its ability to operate at a high speed, the 74LVC2G34DW-7 ensures quick signal propagation and minimal delay, which is crucial for high-speed data processing and communication systems.
  • Low Power Consumption: It features a very low static and dynamic power consumption, which helps in extending battery life in portable applications.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V even when the device is operating at a lower voltage, providing design flexibility and ease of interfacing with other logic levels.
  • High Drive Capability: The 74LVC2G34DW-7 can drive up to 24mA, allowing it to drive larger loads or to be used in bus-driving applications.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is included, ensuring the device's robustness and longevity in harsh environments.

Applications

The versatility of the 74LVC2G34DW-7 makes it an ideal component for a variety of applications, including:

  • Logic level shifting
  • Signal inversion
  • Wave shaping
  • Line driving
  • Oscillator circuits

Package and Quality

The device is offered in a SOIC-8 (DW) package, providing a compact footprint for space-constrained applications. It is also characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide temperature range. Diodes Incorporated is committed to high-quality standards, and the 74LVC2G34DW-7 is no exception, meeting stringent quality and reliability criteria.

With its combination of low power consumption, high-speed operation, and robust design, the 74LVC2G34DW-7 from Diodes Incorporated is an excellent choice for designers looking to incorporate a dependable dual inverter gate into their electronic systems.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.0913 $50.2150
1,340+ $0.0749 $100.3660
2,070+ $0.0726 $150.2820
2,845+ $0.0703 $200.0035
3,685+ $0.0679 $250.2115
4,930+ $0.0609 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,666 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess