EN
  • EN
  • DE

74LV00AT14-13

Part No 74LV00AT14-13
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NAND Gate IC 4 Channel - 14-TSSOP
Manufacturer Diodes Incorporated
Series 74LV
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 74LV00
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74LV00AT14-13DICT, -74LV00AT14-13DICT, 74LV00AT14-13DI-ND, -74LV00AT14-13DITR, 74LV00AT14-13DI, -74LV00AT14-13DIDKR, 74LV00AT14-13DITR, 74LV00AT14-13DIDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857986-74LV00AT14-13
Ultra Librarian 3D Model Ultra Librarian 74LV00AT14-13 CAD Model

Description

The 74LV00AT14-13 is a high-performance, low-voltage Quad 2-Input NAND Gate IC from Diodes Incorporated, designed to operate at a 3.3V power supply while offering compatibility with TTL-level inputs. This component is part of the 74LV family, which is known for its low-voltage operation and low power consumption, making it ideal for battery-operated and power-sensitive applications.

Key Features

  • Low Voltage Operation: The IC operates at a nominal voltage of 3.3V, which is ideal for portable and low-power electronics.
  • High-Speed Performance: Despite its low-power design, the 74LV00AT14-13 ensures high-speed operation, which is crucial for modern digital circuits.
  • TTL Input Compatibility: This device can interface with TTL levels, providing flexibility in mixed-voltage environments.
  • Low Power Consumption: Its power-efficient design ensures minimal battery drain in portable devices.
  • Wide Operating Temperature Range: It is operational over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The 74LV00AT14-13 is versatile and can be used in a variety of applications, including:

  • Logic circuits
  • Control systems
  • Embedded systems
  • Power management systems
  • Automotive electronics
  • Telecommunications

Package and Quality

The IC is available in a 14-pin TSSOP package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. Diodes Incorporated ensures high manufacturing standards, providing a reliable and consistent performance for the 74LV00AT14-13.

Conclusion

Overall, the 74LV00AT14-13 from Diodes Incorporated is an excellent choice for designers looking for a low-voltage, high-speed NAND gate IC. Its compatibility with TTL inputs, low power consumption, and reliable performance in a wide range of temperatures make it a versatile component for various electronic applications.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess