EN
  • EN
  • DE

UCC2808AQDR-2G4Q1

Part No UCC2808AQDR-2G4Q1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW POWER CURRENT MODE PUSH-PULL PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 4.1 V ~ 15 V
Frequency - Switching 194kHz
Duty Cycle (Maximum) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1276232-UCC2808AQDR-2G4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2808A-2Q1
Introduction Date June 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2808AQDR-2G4Q1 CAD Model

Description

Product Overview: UCC2808AQDR-2G4Q1

The UCC2808AQDR-2G4Q1 is a state-of-the-art low-power, high-performance pulse-width modulator (PWM) integrated circuit from Texas Instruments, designed specifically for power conversion applications. This advanced IC is part of the UCC2808 series, which is known for its robustness and efficiency in controlling power supplies.

Key Features

  • Dual Output Drivers: The UCC2808AQDR-2G4Q1 features dual non-overlapping outputs that can drive power MOSFETs or IGBTs directly, ensuring efficient switching and reducing power loss.
  • Wide Supply Voltage Range: This device operates over a wide supply voltage range of 4.5V to 15V, making it versatile for various power systems.
  • Programmable Frequency: With a programmable switching frequency ranging from 4kHz to 1MHz, designers can optimize their power supply design for efficiency or component size.
  • Current Mode Control: It employs current mode control which provides fast transient response and simplifies loop compensation.
  • Low Startup and Operating Current: The UCC2808AQDR-2G4Q1 boasts a low startup current of 0.5µA and operating current of 2.5mA, enhancing the overall efficiency of the power supply.
  • Trimmed Oscillator Discharge Current: This helps in achieving consistent and accurate frequency settings across different units and conditions.

Applications

The UCC2808AQDR-2G4Q1 is ideal for a wide range of applications including:

  • Offline Power Converters
  • DC-DC Converters
  • Telecommunication Power Supplies
  • Industrial Power Systems
  • Portable Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The UCC2808AQDR-2G4Q1 is no exception, as it is designed and manufactured to meet high standards, ensuring stable performance in various conditions and applications.

Package and Availability

The UCC2808AQDR-2G4Q1 is available in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Additionally, the device is RoHS compliant and is designed for lead-free soldering, reflecting Texas Instruments' dedication to environmental responsibility.

With its advanced features and reliable performance, the UCC2808AQDR-2G4Q1 is an excellent choice for designers looking to create efficient, high-performance power systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2654 $57.0616
9+ $11.7050 $105.3450
14+ $11.3392 $158.7488
19+ $10.9734 $208.4946
24+ $10.6077 $254.5848
32+ $9.5103 $304.3296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess