EN
  • EN
  • DE

502351-0400

Part No 502351-0400
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description DuraClik Wire-to-Board Receptacle Housing, Single Row, 4 Circuits, Natural
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Natural
Connector Type Receptacle, Socket
Country of Origin JP
Current Rating 3 A
Depth 6.5 mm
Fastening Type Latch
Gender Receptacle
Glow Wire Compliant Non-compliant
Housing Color White
Housing Material Thermoplastic
Length 10.1 mm
Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Cable, Free Hanging
Number of Contacts 4
Number of Pins 4
Number of Positions 4
Number of Rows 1
Orientation Straight
Packaging Bulk
Pitch 2 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination Crimp
Weight 204.995402 mg
Width 6.2 mm
Win Source Part Number 1114095-502351-0400
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 502351-0400 CAD Model

Description

This electronic component is a product manufactured by Molex, LLC.

  • Win Source Part Number: 1114095-502351-0400
  • Connector Type: Receptacle socket
  • Number of Positions: 4
  • Pitch: 2 mm
  • Color: Natural
  • Number of Rows: 1
  • Termination: Crimp
  • Fastening Type: Latch
  • Current Rating: 3 A
  • Number of Contacts: 4
  • Gender: Receptacle
  • Length: 10.1 mm
  • Housing Material: Thermoplastic
  • Orientation: Straight
  • Housing Color: White
  • Weight: 204.995402 mg
  • Number of Pins: 4
  • Width: 6.2 mm
  • Alternative Parts: 502351-0400, 5023510400
  • Country of Origin: JP
  • Popularity: Medium
  • Depth: 6.5 mm
  • Mount: Cable, Free hanging
  • RoHS: Compliant
  • Minimum Operating Temperature: -40 °C
  • Glow Wire Compliant: Non-compliant
  • Maximum Operating Temperature: 105 °C

You May Also Be Interested in

TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0825 $50.3250
1,480+ $0.0677 $100.1960
2,290+ $0.0656 $150.2240
3,150+ $0.0635 $200.0250
4,080+ $0.0613 $250.1040
5,455+ $0.0550 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,483 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess