EN
  • EN
  • DE

74HCT164D14

Part No 74HCT164D14
Manufacturer Diodes Incorporated
Catalog Logic - Shift Registers
Description LOGIC HCT STD DIP-14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Shift Shift Register 1 Element 8 Bit 14-PDIP
Manufacturer Diodes Incorporated
Series 74HCT
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name 74HCT164
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857905-74HCT164D14
Ultra Librarian 3D Model Ultra Librarian 74HCT164D14 CAD Model

Description

Product Overview: 74HCT164D14 from Diodes Incorporated

The 74HCT164D14 is a high-speed Si-gate CMOS device from Diodes Incorporated, known for its robust performance and reliability. This integrated circuit is a part of the 74HCT series, which is compatible with TTL levels and designed to operate at the same speed as low power Schottky TTL (LSTTL). The 74HCT164D14 is specifically an 8-bit serial-in/parallel-out shift register, which is a critical component in digital systems requiring the conversion of serial data to parallel outputs.

This device features two serial data inputs (A and B) that can be configured either for single (A) or dual (B) data input. The shift register is edge-triggered with a positive-edge clock input, which means data is shifted into the register on the rising edge of the clock signal. An asynchronous master reset input (/MR) is also provided to clear the register to a low state, which can be useful in initializing the system or in the event of error conditions.

The 74HCT164D14 operates within a supply voltage range of 4.5V to 5.5V, making it suitable for interfacing with 5V logic systems. It can drive up to 10 LSTTL loads and has the ability to directly drive LEDs or other display elements due to its high current output capability. The outputs are also equipped with bus-hold data retention, which eliminates the need for external pull-up or pull-down resistors.

Diodes Incorporated has packaged this device in a 14-pin SOIC (Small Outline Integrated Circuit) format, which is ideal for space-constrained applications. The compact size and the surface-mount package allow for efficient use of PCB real estate, while also providing ease of integration into a variety of digital systems.

Whether you are designing consumer electronics, automotive systems, or sophisticated industrial equipment, the 74HCT164D14 offers a reliable and efficient solution for your serial-to-parallel data conversion needs. With its high-speed operation, compatibility with existing 5V systems, and compact packaging, this shift register from Diodes Incorporated is an excellent choice for designers looking to optimize their digital circuit designs.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16-HVQFN
Lowest to $0.3294
ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2113
ON Semiconductor
IC GATE AND 4CH
Lowest to $0.4414
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAGE 16SOIC
Lowest to $0.1170
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.7655
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.5453
Diodes Incorporated
IC 8BIT SERIAL SHIFT REG 14TSSOP
Lowest to $0.1023
Texas Instruments
IC 8-BIT SHIFT REGISTER 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2471
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1698

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess