EN
  • EN
  • DE

MBRB30H30CT-1G

Part No MBRB30H30CT-1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 480mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 800μA @ 30V
Operating Temperature - Junction -55°C to 150°C
Mounting Through Hole
Case / Package I2PAK (TO-262)
Win Source Part Number 1072583-MBRB30H30CT-1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRB30H30CT-1G CAD Model

Description

ON Semiconductor's MBRB30H30CT-1G: A Robust Schottky Barrier Rectifier

ON Semiconductor's MBRB30H30CT-1G is a state-of-the-art Schottky barrier rectifier designed for high-efficiency power management applications. This component is housed in a D2PAK package, which is known for its compact footprint and excellent power handling capabilities. The MBRB30H30CT-1G is a dual diode configured in a common cathode arrangement, making it suitable for high-frequency operation and switching power supplies where low forward voltage drop and fast switching are required.

The device features a maximum repetitive reverse voltage of 30V and a high forward continuous current of 30A, which ensures that it can handle significant power and current levels. The low forward voltage drop (typically 0.75V at 15A) contributes to reduced power loss and improved efficiency, which is crucial for energy-sensitive applications. Additionally, its power and thermal management are further enhanced by its ability to operate over a wide temperature range, from -55°C to 150°C, making it reliable in extreme conditions.

ON Semiconductor has designed the MBRB30H30CT-1G with ruggedness in mind. It features a guard ring for enhanced rugged transient performance, which protects the device from voltage spikes and other adverse conditions. This makes the MBRB30H30CT-1G an excellent choice for automotive applications, where reliability and durability are of utmost importance.

The MBRB30H30CT-1G also boasts a low reverse leakage current, which helps to maintain efficiency and reduce standby power consumption. This characteristic, along with its high surge capacity, makes it an ideal rectifier for power supply designs, including those in the automotive industry, solar inverters, and other energy-critical systems.

As part of ON Semiconductor's commitment to environmental sustainability, the MBRB30H30CT-1G is lead-free and RoHS compliant, minimizing the environmental impact of electronic components. This adherence to environmental standards reflects the growing demand for eco-friendly electronic solutions in the global market.

In summary, the MBRB30H30CT-1G from ON Semiconductor is a high-performance Schottky barrier rectifier that offers efficiency, reliability, and ruggedness for a wide range of power management applications. Its advanced features and compliance with environmental standards make it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8092 $60.6900
175+ $0.6640 $116.2000
270+ $0.6433 $173.6910
375+ $0.6225 $233.4375
480+ $0.6018 $288.8640
645+ $0.5395 $347.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess