EN
  • EN
  • DE

ISO7710QDWQ1

Part No ISO7710QDWQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 1CH 16SOIC / General Purpose Digital Isolator 5000Vrms 1 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.8ns, 1.9ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7710
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ISO7710QDWQ1-ND,TEXTISISO7710QDWQ1,296-46620-5,2156-ISO7710QDWQ1
Standard Package 40
Win Source Part Number 1150976-ISO7710QDWQ1
Ultra Librarian 3D Model Ultra Librarian ISO7710QDWQ1 CAD Model

Description

Product Overview: Texas Instruments ISO7710QDWQ1

The Texas Instruments ISO7710QDWQ1 is a high-performance, automotive-grade digital isolator designed to provide robust signal isolation in a range of demanding applications. This advanced component is built upon Texas Instruments' proprietary silicon dioxide (SiO2) insulation barrier technology, ensuring exceptional isolation capabilities and signal integrity even in harsh automotive environments.

Key Features

  • High Isolation Voltage: Rated for a reinforced isolation of 5000 Vrms for 1 minute per UL 1577, the ISO7710QDWQ1 offers a high level of protection against electrical surges and transient voltages, making it suitable for safety-critical applications.
  • Low Propagation Delay: This digital isolator features a low propagation delay with 5 ns typical (max 10 ns), ensuring high-speed communication with minimal signal distortion.
  • Robust Electromagnetic Compatibility (EMC): The ISO7710QDWQ1 is designed to withstand high levels of electromagnetic interference and emissions, maintaining signal fidelity in noisy environments.
  • Wide Operating Temperature Range: Suitable for automotive applications, it operates across a wide temperature range from -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Fail-Safe Output: The device provides a fail-safe output that defaults to a logic low state when input power is lost, enhancing system safety.

Applications

The ISO7710QDWQ1 is ideal for use in a variety of automotive applications including:

  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Electric Power Steering
  • Hybrid Electric Vehicle (HEV) and Electric Vehicle (EV) Systems
  • On-Board Diagnostics and Telematics

Quality and Reliability

As an automotive-grade product, the ISO7710QDWQ1 meets stringent quality standards, including AEC-Q100 qualification. It is manufactured by Texas Instruments, a leader in semiconductor design and manufacturing, ensuring a reliable and high-quality solution for automotive isolation requirements.

With its combination of high isolation voltage, low propagation delay, excellent EMC performance, and wide operating temperature range, the Texas Instruments ISO7710QDWQ1 is an essential component for developers looking to enhance the safety and reliability of automotive electronic systems.

You May Also Be Interested in

NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0674 $52.1458
40+ $2.5169 $100.6760
62+ $2.4382 $151.1684
85+ $2.3596 $200.5660
110+ $2.2809 $250.8990
147+ $2.0450 $300.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,833 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess