EN
  • EN
  • DE

74AVCH1T45FW5-7

Part No 74AVCH1T45FW5-7
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIR X1DFN1010-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Translator 1 Circuit Channel
Manufacturer Diodes Incorporated
Series 74AVCH
Package Reel - TR
Family Name 74AVCH1T45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74AVCH1T45FW5-7DICT, 74AVCH1T45FW5-7DIDKR, 74AVCH1T45FW5-7DITR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857742-74AVCH1T45FW5-7
Ultra Librarian 3D Model Ultra Librarian 74AVCH1T45FW5-7 CAD Model

Description

The 74AVCH1T45FW5-7 from Diodes Incorporated is a high-performance, dual-supply voltage level translator designed for bidirectional level shifting from any voltage between 0.8V and 3.6V to any voltage between 1.2V and 5.5V. It is a versatile component that addresses the need for voltage translation in multi-voltage systems, where interfacing between different logic levels is essential.

Key Features

  • Wide Voltage Range: The device supports translation between lower voltage (0.8V to 3.6V) and higher voltage (1.2V to 5.5V) domains, making it suitable for a variety of applications.
  • Bidirectional Operation: The 74AVCH1T45FW5-7 is capable of bidirectional level shifting, which allows for seamless data flow in both directions without the need for direction control.
  • Auto Direction Sensing: The translator does not require a direction control pin because it automatically senses the direction of data flow.
  • Low On-Resistance: The device features low on-resistance, ensuring minimal signal distortion during translation.
  • High-Speed Operation: With its capability to handle high-speed signals, it is well-suited for interfacing with high-speed microprocessors and FPGAs.
  • Power-Off Protection: Inputs can be connected to a higher voltage source when the device is powered off, providing design flexibility and protection.
  • ESD Protection: The device includes robust ESD protection, safeguarding the device from electrostatic discharges during handling and operation.

Applications

The 74AVCH1T45FW5-7 is ideal for a wide range of applications, including but not limited to:

  • Mobile Phones
  • Tablets
  • Personal Computers
  • Embedded Systems
  • Networking Equipment
  • Storage Devices

Package and Reliability

This level translator comes in a compact 6-pin SOT-363 package, which allows for a minimal footprint on PCBs. The 74AVCH1T45FW5-7 is also characterized for operation from -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions.

With its comprehensive set of features, the 74AVCH1T45FW5-7 from Diodes Incorporated is a highly effective solution for voltage level translation in modern electronic designs that require multi-voltage interfacing.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1482 $50.3880
825+ $0.1216 $100.3200
1,275+ $0.1178 $150.1950
1,755+ $0.1140 $200.0700
2,270+ $0.1102 $250.1540
3,040+ $0.0988 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,757 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess