Product Overview: 74AHCT1G04SE-7 by Diodes Incorporated
The 74AHCT1G04SE-7 is a high-speed CMOS device from Diodes Incorporated, designed to deliver the functionality of a single inverter gate. This product is part of the 74AHCT series, which is known for its advanced high-speed CMOS technology. It is specifically tailored for use in applications that require the high-speed performance of Bipolar Schottky TTL while maintaining CMOS low power dissipation.
Key Features
- Logic Type: Inverter
- Logic Level: CMOS
- Output Current: -8mA, 8mA
- Voltage - Supply: 4.5V to 5.5V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SOT-353
The 74AHCT1G04SE-7 inverter gate is capable of transforming a logic-level input into the opposite state at the output. Its balanced propagation delays and transition times make it a preferred choice for a wide range of applications, from simple logic control to high-speed data processing. The device is designed to interface with TTL levels while providing the significant power savings of CMOS technology.
This product operates over a broad voltage range of 4.5V to 5.5V, making it highly versatile for various digital circuits. The output current capability of -8mA to 8mA allows for decent drive strength. Additionally, the 74AHCT1G04SE-7 is fabricated in a compact, space-saving SOT-353 package, making it an excellent choice for space-constrained applications.
Diodes Incorporated ensures that the 74AHCT1G04SE-7 meets the stringent requirements for industrial performance, including a wide operating temperature range of -40°C to 85°C. This allows for reliable operation in a variety of environmental conditions.
In summary, the 74AHCT1G04SE-7 from Diodes Incorporated is a high-performance, low-power CMOS inverter that is both robust and versatile, suitable for a myriad of electronic applications where space and power efficiency are critical.