The 74AHCT1G00SE-7 is a high-speed CMOS device from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This particular product is a single 2-input positive-NAND gate, designed to operate from a wide range of power supply voltages, making it suitable for a variety of logic interfacing applications.
Key Features
- Logic Type: 2-Input NAND Gate
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: -40°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: SOT-353
- Propagation Delay Time: 8ns at 4.5V
- Logic Level - Low: 0.8V max at 4.5V
- Logic Level - High: 2V min at 4.5V
Applications
The 74AHCT1G00SE-7 is versatile and can be used in a wide range of applications. It is particularly useful in systems that require logic level conversions, as it is capable of translating inputs between 5V and TTL levels. Its small package size also makes it ideal for use in space-constrained environments.
Quality and Reliability
Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The 74AHCT1G00SE-7 is no exception, with its robust design ensuring stable performance across a range of environmental conditions. This product is also compliant with RoHS standards, ensuring it meets global environmental and regulatory requirements.
Ordering Information
For ordering, the 74AHCT1G00SE-7 is available in a SOT-353 package, which is suitable for automated assembly processes. The 'SE-7' suffix denotes the packaging and quantity options. For detailed purchasing information and availability, customers should contact Diodes Incorporated or their authorized distributors.